Digital Potentiometer 10k Ohm 1 Circuit 257 Taps SPI Interface 8-SOIC
Digital Potentiometer 10k Ohm 1 Circuit 257 Taps SPI Interface 8-SOIC
Digital Potentiometer 10k Ohm 1 Circuit 257 Taps SPI Interface 8-SOIC
IC DGTL POT 10KOHM 257TAP 8SOIC Product overview: MCP4151T-103E/SN from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4151T-103E/SN
Manufacturer: Microchip Technology
Win Source Part Number: 926671-MCP4151T-103E
Operating Temperature Range: -40°C ~ 125°C
Features: Digital Potentiometer 10k Ohm 1 Circuit 257 Taps SPI Interface 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP4151
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP4151T-103E/SN-ND,
Digital Potentiometer 10k Ohm 1 Circuit 257 Taps SPI Interface 8-SOIC
IC DGTL POT 10KOHM 257TAP 8SOIC
IC DGTL POT 10KOHM 257TAP 8SOIC
IC,Digital Potentiometer,CMOS,S
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | MCP4151T-103E/SNTR-ND | 717-MCP4151T-103E/SN | 926671-MCP4151T-103E/SN | MCP4151T-103E/SN | MCP4151T-103E/SN | MCP4151T-103E/SN | 77M2698 |
| Product Name | Digital Potentiometers | 10KOHM Digital Potentiometer | Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4151T-103E/SN | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | Ic,digital Potentiometer,cmos,sop,8Pin,plastic Rohs Compliant Microchip |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "8-SOIC | 8-SOIC (0.154", 3.90mm Width) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SOIC | Surface Mount Technology (SMT / SMD) | |
| Resistance Taper | Linear | ||||||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | |||
| Tolerance | 20 +/- % | 20 +/- % | |||||
| Operating DC Voltage | 1.8 to 5.5 volts | 1.8 volts |