IC DGTL POT 5KOHM 257TAP 8DIP Product overview: MCP4151-502E/P from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4151-502E/P can be used for catalog matching and distributor lookup.
Digital Potentiometer 5k Ohm 1 Circuit 257 Taps SPI Interface 8-PDIP
Digital Potentiometer 5k Ohm 1 Circuit 257 Taps SPI Interface 8-PDIP
IC DGTL POT 5KOHM 257TAP 8DIP
IC DGTL POT 5KOHM 257TAP 8DIP
Volatile Digital Potentiometer, 5 kohm, Single, SPI, Linear, 20%, 1.8 V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 717-MCP4151-502E/P | MCP4151-502E/P-ND | MCP4151-502E/P | MCP4151-502E/P | MCP4151-502E/P | 91R1128 |
| Product Name | 5KOHM Digital Potentiometer | Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | Volatile Digital Potentiometer, 5 Kohm, Single, Spi, Linear, 20%, 1.8 V Rohs Compliant Microchip |
| Mounting / Packaging | 8-DIP (0.300", 7.62mm) | ThroughHole; "8-DIP | ThroughHole | ThroughHole | ThroughHole | |
| Resistance Range | 5000 ohms | 5000 ohms | 5000 ohms | 5000 ohms | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Resistance Taper | Linear |