IC DGTL POT 100KOHM 257TAP 8DFN
IC DGTL POT 100KOHM 257TAP 8DFN
Digital Potentiometer 100k Ohm 1 Circuit 257 Taps SPI Interface 8-DFN (3x3)
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | MCP4151-104E/MFVAO | MCP4151-104E/MFVAO | MCP4151-104E/MFVAO |
| Product Name | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Potentiometer Type | Standard Potentiometer; Digital Potentiometer | ||
| Resistance Range | 100000 ohms | 100000 ohms | |
| Tolerance | 20 +/- % |