Microchip Technology, Inc. 100KOHM Digital Potentiometer MCP4151-104E/MF

Description
IC DGTL POT 100KOHM 257TAP 8DFN Product overview: MCP4151-104E/MF from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4151-104E/MF can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC DGTL POT 100KOHM 257TAP 8DFN Product overview: MCP4151-104E/MF from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4151-104E/MF can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP4151-104E/MF is a single-channel digital potentiometer designed for applications requiring precise resistance control. It features a linear taper with a total of 257 steps, allowing for fine adjustments in resistance. The device operates within a supply voltage range of 1.8V to 5.5V and has a typical wiper resistance of 75 ohms. It utilizes a Serial Peripheral Interface (SPI) for communication, supporting high-speed data transfer up to 10 MHz. The MCP4151 is housed in an 8-pin DFN package, making it suitable for surface mount applications. It operates over an extended temperature range of -40°C to +125°C, ensuring reliability in various environmental conditions. The device is classified as having volatile memory, meaning it does not retain its settings when powered off. This product is compliant with RoHS standards and is suitable for a variety of data acquisition and control applications.

Datasheet Summary
Powered by GS/AI

The MCP4151-104E/MF is a single-channel digital potentiometer designed for applications requiring precise resistance control. It features a linear taper with a total of 257 steps, allowing for fine adjustments in resistance. The device operates within a supply voltage range of 1.8V to 5.5V and has a typical wiper resistance of 75 ohms. It utilizes a Serial Peripheral Interface (SPI) for communication, supporting high-speed data transfer up to 10 MHz. The MCP4151 is housed in an 8-pin DFN package, making it suitable for surface mount applications. It operates over an extended temperature range of -40°C to +125°C, ensuring reliability in various environmental conditions. The device is classified as having volatile memory, meaning it does not retain its settings when powered off. This product is compliant with RoHS standards and is suitable for a variety of data acquisition and control applications.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100KOHM Digital Potentiometer
717-MCP4151-104E/MF
100KOHM Digital Potentiometer 717-MCP4151-104E/MF
IC DGTL POT 100KOHM 257TAP 8DFN Product overview: MCP4151-104E/MF from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4151-104E/MF can be used for catalog matching and distributor lookup.

IC DGTL POT 100KOHM 257TAP 8DFN Product overview: MCP4151-104E/MF from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4151-104E/MF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - 1321502-MCP4151-104E/MF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
1321502-MCP4151-104E/MF
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 1321502-MCP4151-104E/MF
Manufacturer: Microchip Technology Win Source Part Number: 1321502-MCP4151-104E /MF Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers Packaging: Tube Number of Circuits: 1 Standard Package: 120 Mounting: Surface Mount Tolerance: ±20% Configuration: Potentiometer Memory Type: Volatile Interface: SPI Resistance (Ohms): 100k Taper: Linear Number of Taps: 257 Temperature Coefficient (Typ): 150ppm/°C Resistance - Wiper (Ohms) (Typ): 75 Voltage - Supply: 1.8V ~ 5.5V Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-VDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: MCP4151 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1321502-MCP4151-104E/MF
Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Packaging: Tube
Number of Circuits: 1
Standard Package: 120
Mounting: Surface Mount
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: Volatile
Interface: SPI
Resistance (Ohms): 100k
Taper: Linear
Number of Taps: 257
Temperature Coefficient (Typ): 150ppm/°C
Resistance - Wiper (Ohms) (Typ): 75
Voltage - Supply: 1.8V ~ 5.5V
Supplier Device Package: 8-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-VDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: MCP4151
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Digital Potentiometers - MCP4151-104E/MF-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4151-104E/MF-ND
Digital Potentiometers MCP4151-104E/MF-ND
Digital Potentiometer 100k Ohm 1 Circuit 257 Taps SPI Interface 8-DFN (3x3)

Digital Potentiometer 100k Ohm 1 Circuit 257 Taps SPI Interface 8-DFN (3x3)

Buy Now Datasheet
Ic,digital Potentiometer,cmos,llcc,8Pin,plastic Rohs Compliant Microchip - 77M2684 - Newark, An Avnet Company
Chicago, IL, United States
Ic,digital Potentiometer,cmos,llcc,8Pin,plastic Rohs Compliant Microchip
77M2684
Ic,digital Potentiometer,cmos,llcc,8Pin,plastic Rohs Compliant Microchip 77M2684
IC,Digital Potentiometer,CMOS,L LCC,8PIN,PLASTIC RoHS Compliant: Yes

IC,Digital Potentiometer,CMOS,LLCC,8PIN,PLASTIC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4151-104E/MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4151-104E/MF
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4151-104E/MF
IC DGTL POT 100KOHM 257TAP 8DFN

IC DGTL POT 100KOHM 257TAP 8DFN

Supplier's Site
Data Acquisition - Digital Potentiometers - MCP4151-104E/MF - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4151-104E/MF
Data Acquisition - Digital Potentiometers MCP4151-104E/MF
IC DGTL POT 100KOHM 257TAP 8DFN

IC DGTL POT 100KOHM 257TAP 8DFN

Supplier's Site Datasheet
Digital Potentiometers - MCP4151-104E/MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4151-104E/MF
Digital Potentiometers MCP4151-104E/MF
Digital Potentiometer 100k Ohm 1 Circuit 257 Taps SPI Interface 8-DFN (3x3)

Digital Potentiometer 100k Ohm 1 Circuit 257 Taps SPI Interface 8-DFN (3x3)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 717-MCP4151-104E/MF 1321502-MCP4151-104E/MF MCP4151-104E/MF-ND 77M2684 MCP4151-104E/MF MCP4151-104E/MF MCP4151-104E/MF
Product Name 100KOHM Digital Potentiometer Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers Ic,digital Potentiometer,cmos,llcc,8Pin,plastic Rohs Compliant Microchip Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging 8-VDFN Exposed Pad Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 8-VDFN Exposed Pad Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Standards and Certifications RoHS RoHS RoHS RoHS
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details