Microchip Technology, Inc. Digital Potentiometers MCP4142T-502E/SN

Description
Digital Potentiometer 5k Ohm 1 Circuit 129 Taps SPI Interface 8-SOIC
Request a Quote Datasheet
Description
Digital Potentiometer 5k Ohm 1 Circuit 129 Taps SPI Interface 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP4142T-502E/SN-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4142T-502E/SN-ND
Digital Potentiometers MCP4142T-502E/SN-ND
Digital Potentiometer 5k Ohm 1 Circuit 129 Taps SPI Interface 8-SOIC

Digital Potentiometer 5k Ohm 1 Circuit 129 Taps SPI Interface 8-SOIC

Buy Now Datasheet
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4142T-502E/SN
Data Acquisition - Digital Potentiometers MCP4142T-502E/SN
IC DGTL POT 5KOHM 129TAP 8SOIC

IC DGTL POT 5KOHM 129TAP 8SOIC

Supplier's Site Datasheet
Ic,digital Potentiometer,cmos,sop,8Pin,plastic Rohs Compliant Microchip - 77M2676 - Newark, An Avnet Company
Chicago, IL, United States
Ic,digital Potentiometer,cmos,sop,8Pin,plastic Rohs Compliant Microchip
77M2676
Ic,digital Potentiometer,cmos,sop,8Pin,plastic Rohs Compliant Microchip 77M2676
IC,Digital Potentiometer,CMOS,S OP,8PIN,PLASTIC RoHS Compliant: Yes

IC,Digital Potentiometer,CMOS,SOP,8PIN,PLASTIC RoHS Compliant: Yes

Supplier's Site
Digital Potentiometers - MCP4142T-502E/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4142T-502E/SN
Digital Potentiometers MCP4142T-502E/SN
Digital Potentiometer 5k Ohm 1 Circuit 129 Taps SPI Interface 8-SOIC

Digital Potentiometer 5k Ohm 1 Circuit 129 Taps SPI Interface 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4142T-502E/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4142T-502E/SN
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4142T-502E/SN
IC DGTL POT 5KOHM 129TAP 8SOIC

IC DGTL POT 5KOHM 129TAP 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number MCP4142T-502E/SN-ND MCP4142T-502E/SN 77M2676 MCP4142T-502E/SN MCP4142T-502E/SN
Product Name Digital Potentiometers Data Acquisition - Digital Potentiometers Ic,digital Potentiometer,cmos,sop,8Pin,plastic Rohs Compliant Microchip Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "8-SOIC Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC
Potentiometer Type Rheostat Digital Potentiometer; Rheostat
Resistance Taper Linear
Resistance Range 5000 ohms 5000 ohms 5000 ohms
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6493FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614886-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 41.2 ohms
View Details
2 suppliers