Digital Potentiometer 10k Ohm 1 Circuit 129 Taps SPI Interface 8-MSOP
Digital Potentiometer 10k Ohm 1 Circuit 129 Taps SPI Interface 8-MSOP
Digital Potentiometer 10k Ohm 1 Circuit 129 Taps SPI Interface 8-MSOP
IC DGTL POT 10KOHM 129TAP 8MSOP Product overview: MCP4142T-103E/MS from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4142T-103E/MS
Win Source Part Number: 981069-MCP4142T-103E
Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Series: WiperLock™
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Tolerance: ±20%
Configuration: Rheostat
Memory Type: Non-Volatile
Interface: SPI
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 129
Temperature Coefficient (Typ): 150ppm/°C
Resistance - Wiper (Ohms) (Typ): 75
Voltage - Supply: 1.8V ~ 5.5V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCP4142T-103E/MS-ND,
Base Product Number: MCP4142
IC DGTL POT 10KOHM 129TAP 8MSOP
IC DGTL POT 10KOHM 129TAP 8MSOP
Digital Potentiometer 10k Ohm 1 Circuit 129 Taps SPI Interface 8-MSOP
IC,Digital Potentiometer,CMOS,T
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | MCP4142T-103E/MSTR-ND | 717-MCP4142T-103E/MS | 981069-MCP4142T-103E/MS | MCP4142T-103E/MS | MCP4142T-103E/MS | MCP4142T-103E/MS | 77M2669 |
| Product Name | Digital Potentiometers | 10KOHM Digital Potentiometer | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers | Ic,digital Potentiometer,cmos,tssop,8Pin,plastic Rohs Compliant Microchip |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "8-TSSOP, 8-MSOP | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | SSOP |
| Potentiometer Type | Rheostat | Digital Potentiometer | Digital Potentiometer; Rheostat | ||||
| Resistance Taper | Linear | ||||||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % |