The MCP4142T-103E/MF is a digital potentiometer featuring a 10 k,Ѷ resistance with 129 taps, designed for applications requiring precise resistance control. It operates within a voltage range of 2.7V to 5.5V and supports SPI communication at speeds up to 10 MHz. The device offers both potentiometer and rheostat configurations, making it versatile for various circuit designs. Key features include non-volatile memory for automatic recall of wiper settings, low wiper resistance of 75,Ѷ, and a wide operating temperature range from -40°C to +125°C. The MCP4142T also incorporates WiperLock,Ñ¢ technology, which secures calibration settings, and has a shutdown feature for power management. Additionally, it provides high-voltage tolerant digital inputs and supports split rail applications, enhancing its adaptability in different environments. Engineers considering this component will find it suitable for applications that require reliable and adjustable resistance with the added benefit of memory retention.
Digital Potentiometer 10k Ohm 1 Circuit 129 Taps SPI Interface 8-DFN (3x3)
Digital Potentiometer 10k Ohm 1 Circuit 129 Taps SPI Interface 8-DFN (3x3)
IC DGT POT 10KOHM 129TAP 8DFN
IC,Digital Potentiometer,CMOS,L
IC DGT POT 10KOHM 129TAP 8DFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | MCP4142T-103E/MF-ND | MCP4142T-103E/MF | MCP4142T-103E/MF | 77M2668 | MCP4142T-103E/MF |
| Product Name | Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Ic,digital Potentiometer,cmos,llcc,8Pin,plastic Rohs Compliant Microchip | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 8-VDFN Exposed Pad | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Potentiometer Type | Rheostat | Digital Potentiometer; Rheostat | |||
| Resistance Taper | Linear | ||||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % |