Digital Potentiometer 50k Ohm 1 Circuit 129 Taps SPI Interface 8-SOIC
IC DGTL POT 50KOHM 129TAP 8SOIC
IC DGTL POT 50KOHM 129TAP 8SOIC
Digital Potentiometer 50k Ohm 1 Circuit 129 Taps SPI Interface 8-SOIC
DIGITAL POTENTIOMETER, 50kohm, 129STEP, Single, SOIC8; End To End Resistance:50kohm; No. of Pots:Single; Control Interface:SPI; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors |
| Product Number | MCP4142-503E/SN-ND | MCP4142-503E/SN | MCP4142-503E/SN | MCP4142-503E/SN | 77M2667 |
| Product Name | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Digital Potentiometer, 50Kohm, 129Step, Single, Soic8; End To End Resistance Microchip |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "8-SOIC | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SOIC | Surface Mount Technology (SMT / SMD) | SOIC |
| Potentiometer Type | Rheostat | Digital Potentiometer; Rheostat | |||
| Resistance Taper | Linear | ||||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % |