IC DGTL POT 100KOHM 129TAP 8SOIC Product overview: MCP4142-104E/SN from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4142-104E/SN can be used for catalog matching and distributor lookup.
Digital Potentiometer 100k Ohm 1 Circuit 129 Taps SPI Interface 8-SOIC
DIGITAL POTENTIOMETER, 100kohm, 129STEP, Single, SOIC8; End To End Resistance:100kohm; No. of Pots:Single; Control Interface:SPI; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes
IC DGTL POT 100KOHM 129TAP 8SOIC
IC DGTL POT 100KOHM 129TAP 8SOIC
Digital Potentiometer 100k Ohm 1 Circuit 129 Taps SPI Interface 8-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 717-MCP4142-104E/SN | MCP4142-104E/SN-ND | 77M2659 | MCP4142-104E/SN | MCP4142-104E/SN | MCP4142-104E/SN |
| Product Name | 100KOHM Digital Potentiometer | Digital Potentiometers | Digital Potentiometer, 100Kohm, 129Step, Single, Soic8; End To End Resistance Microchip | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | 8-SOIC (0.154", 3.90mm Width) | Surface Mount Technology (SMT / SMD); "8-SOIC | SOIC | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SOIC | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Potentiometer Type | Rheostat | Digital Potentiometer; Rheostat |