Digital Potentiometer 10k Ohm 1 Circuit 129 Taps SPI Interface 8-PDIP
IC DGTL POT 10KOHM 129TAP 8DIP Product overview: MCP4142-103E/P from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4142-103E/P can be used for catalog matching and distributor lookup.
Digital Potentiometer 10k Ohm 1 Circuit 129 Taps SPI Interface 8-PDIP
DIGITAL POTENTIOMETER, 10 kohm, 129 STEPS, Single, DIP; End To End Resistance:10kohm; No. of Pots:Single; Control Interface:Serial, SPI; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5VRoHS Compliant: Yes
IC DGTL POT 10KOHM 129TAP 8DIP
IC DGTL POT 10KOHM 129TAP 8DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | MCP4142-103E/P-ND | 717-MCP4142-103E/P | MCP4142-103E/P | 77M2654 | MCP4142-103E/P | MCP4142-103E/P |
| Product Name | Digital Potentiometers | 10KOHM Digital Potentiometer | Digital Potentiometers | Digital Potentiometer, 10 Kohm, 129 Steps, Single, Dip; End To End Resistance Microchip | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | ThroughHole; "8-DIP | 8-DIP (0.300", 7.62mm) | ThroughHole | ThroughHole | ThroughHole | |
| Potentiometer Type | Rheostat | Digital Potentiometer; Rheostat | ||||
| Resistance Taper | Linear | |||||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % |