Digital Potentiometer 50k Ohm 1 Circuit 129 Taps SPI Interface 8-MSOP
IC DGTL POT 50KOHM 129TAP 8MSOP Product overview: MCP4141T-503E/MS from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4141T-503E/MS
Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Data Acquisition Digital Potentiometers
Series: WiperLock™
Package: Tape & Reel (TR)
Product Status: Active
Taper: Linear
Configuration: Potentiometer
Number of Taps: 129
Resistance (Ohms): 50k
IC DGTL POT 50KOHM 129TAP 8MSOP
IC DGTL POT 50KOHM 129TAP 8MSOP
Digital Potentiometer 50k Ohm 1 Circuit 129 Taps SPI Interface 8-MSOP
IC,Digital Potentiometer,CMOS,T
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | MCP4141T-503E/MS-ND | 717-MCP4141T-503E/MS | MCP4141T-503E/MS | MCP4141T-503E/MS | MCP4141T-503E/MS | 77M2650 | |
| Product Name | Digital Potentiometers | 50KOHM Digital Potentiometer | Integrated Circuits (ICs) Data Acquisition Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers | Ic,digital Potentiometer,cmos,tssop,8Pin,plastic Rohs Compliant Microchip |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "8-TSSOP, 8-MSOP | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | Surface Mount Technology (SMT / SMD); SSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | SSOP | |
| Resistance Taper | Linear | ||||||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | |||||
| Operating DC Voltage | 1.8 to 5.5 volts | 1.8 volts |