The MCP4141T-502E/MS is a digital potentiometer featuring a 5k,Ѷ resistance and a 7-bit resolution, providing 128 resistor steps. It operates via an SPI interface with a maximum clock speed of 10 MHz and supports both potentiometer and rheostat configurations. The device includes non-volatile memory for automatic recall of wiper settings, utilizing WiperLock,Ñ¢ technology to secure calibration settings. It has a low wiper resistance of 75,Ѷ and operates within a voltage range of 2.7V to 5.5V, with an extended temperature range of -40°C to +125°C. The MCP4141T-502E/MS is suitable for applications requiring precise resistance adjustments and reliable memory retention.
Digital Potentiometer 5k Ohm 1 Circuit 129 Taps SPI Interface 8-MSOP
IC DGTL POT 5KOHM 129TAP 8MSOP
IC,Digital Potentiometer,CMOS,T
Digital Potentiometer 5k Ohm 1 Circuit 129 Taps SPI Interface 8-MSOP
IC DGTL POT 5KOHM 129TAP 8MSOP
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors |
| Product Number | MCP4141T-502E/MS-ND | MCP4141T-502E/MS | 77M2647 | MCP4141T-502E/MS | MCP4141T-502E/MS |
| Product Name | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Ic,digital Potentiometer,cmos,tssop,8Pin,plastic Rohs Compliant Microchip | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "8-TSSOP, 8-MSOP | Surface Mount Technology (SMT / SMD) | SSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SSOP |
| Resistance Taper | Linear | ||||
| Resistance Range | 5000 ohms | 5000 ohms | 5000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | |||
| Operating DC Voltage | 1.8 to 5.5 volts | 1.8 volts |