Digital Potentiometer 5k Ohm 1 Circuit 129 Taps SPI Interface 8-DFN (3x3)
IC,Digital Potentiometer,CMOS,L
Digital Potentiometer 5k Ohm 1 Circuit 129 Taps SPI Interface 8-DFN (3x3)
IC DGT POT 5KOHM 129TAP 8DFN
IC DGT POT 5KOHM 129TAP 8DFN
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | MCP4141T-502E/MF-ND | 77M2646 | MCP4141T-502E/MF | MCP4141T-502E/MF | MCP4141T-502E/MF |
| Product Name | Digital Potentiometers | Ic,digital Potentiometer,cmos,llcc,8Pin,plastic Rohs Compliant Microchip | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 8-VDFN Exposed Pad | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Resistance Taper | Linear | ||||
| Resistance Range | 5000 ohms | 5000 ohms | 5000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | |||
| Operating DC Voltage | 1.8 to 5.5 volts | 1.8 volts |