Microchip Technology, Inc. Digital Potentiometers MCP4141-503E/P

Description
Digital Potentiometer 50k Ohm 1 Circuit 129 Taps SPI Interface 8-PDIP
Request a Quote Datasheet
Description
Digital Potentiometer 50k Ohm 1 Circuit 129 Taps SPI Interface 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP4141-503E/P-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4141-503E/P-ND
Digital Potentiometers MCP4141-503E/P-ND
Digital Potentiometer 50k Ohm 1 Circuit 129 Taps SPI Interface 8-PDIP

Digital Potentiometer 50k Ohm 1 Circuit 129 Taps SPI Interface 8-PDIP

Buy Now Datasheet
50KOHM Digital Potentiometer - 717-MCP4141-503E/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50KOHM Digital Potentiometer
717-MCP4141-503E/P
50KOHM Digital Potentiometer 717-MCP4141-503E/P
IC DGTL POT 50KOHM 129TAP 8DIP Product overview: MCP4141-503E/P from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4141-503E/P can be used for catalog matching and distributor lookup.

IC DGTL POT 50KOHM 129TAP 8DIP Product overview: MCP4141-503E/P from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4141-503E/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Digital Potentiometers - MCP4141-503E/P - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4141-503E/P
Data Acquisition - Digital Potentiometers MCP4141-503E/P
IC DGTL POT 50KOHM 129TAP 8DIP

IC DGTL POT 50KOHM 129TAP 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4141-503E/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4141-503E/P
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4141-503E/P
IC DGTL POT 50KOHM 129TAP 8DIP

IC DGTL POT 50KOHM 129TAP 8DIP

Supplier's Site
Digital Potentiometer, 50Kohm, 129Step, Single, Dip8; End To End Resistance Microchip - 77M2638 - Newark, An Avnet Company
Chicago, IL, United States
Digital Potentiometer, 50Kohm, 129Step, Single, Dip8; End To End Resistance Microchip
77M2638
Digital Potentiometer, 50Kohm, 129Step, Single, Dip8; End To End Resistance Microchip 77M2638
DIGITAL POTENTIOMETER, 50kohm, 129STEP, Single, DIP8; End To End Resistance:50kohm; No. of Pots:Single; Control Interface:SPI; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes

DIGITAL POTENTIOMETER, 50kohm, 129STEP, Single, DIP8; End To End Resistance:50kohm; No. of Pots:Single; Control Interface:SPI; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Digital Potentiometers - MCP4141-503E/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4141-503E/P
Digital Potentiometers MCP4141-503E/P
Digital Potentiometer 50k Ohm 1 Circuit 129 Taps SPI Interface 8-PDIP

Digital Potentiometer 50k Ohm 1 Circuit 129 Taps SPI Interface 8-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number MCP4141-503E/P-ND 717-MCP4141-503E/P MCP4141-503E/P MCP4141-503E/P 77M2638 MCP4141-503E/P
Product Name Digital Potentiometers 50KOHM Digital Potentiometer Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometer, 50Kohm, 129Step, Single, Dip8; End To End Resistance Microchip Digital Potentiometers
Mounting / Packaging ThroughHole; "8-DIP 8-DIP (0.300", 7.62mm) ThroughHole ThroughHole ThroughHole
Resistance Taper Linear
Resistance Range 50000 ohms 50000 ohms 50000 ohms 50000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- %
Operating DC Voltage 1.8 to 5.5 volts 2.7 to 5.5 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2573324 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 3.9 ohms
View Details