IC DGTL POT 5KOHM 129TAP 8DIP Product overview: MCP4141-502E/P from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4141-502E/P can be used for catalog matching and distributor lookup.
Digital Potentiometer 5k Ohm 1 Circuit 129 Taps SPI Interface 8-PDIP
IC DGTL POT 5KOHM 129TAP 8DIP
DIGITAL POTENTIOMETER, 5kohm, 129STEP, Single, DIP8; End To End Resistance:5kohm; No. of Pots:Single; Control Interface:SPI; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes
IC DGTL POT 5KOHM 129TAP 8DIP
MICROCHIP - MCP4141-502E/P - IC, DGTL POT, SNGL, 5K, SPI, 8DIP
Digital Potentiometer 5k Ohm 1 Circuit 129 Taps SPI Interface 8-PDIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors | Resistors |
| Product Number | 717-MCP4141-502E/P | MCP4141-502E/P-ND | MCP4141-502E/P | 77M2634 | MCP4141-502E/P | 536-MCP4141-502E/P | MCP4141-502E/P |
| Product Name | 5KOHM Digital Potentiometer | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometer, 5Kohm, 129Step, Single, Dip8; End To End Resistance Microchip | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | MICROCHIP - MCP4141-502E/P - IC, DGTL POT, SNGL, 5K, SPI, 8DIP | Digital Potentiometers |
| Mounting / Packaging | 8-DIP (0.300", 7.62mm) | ThroughHole; "8-DIP | ThroughHole | ThroughHole | ThroughHole; Through Hole | ThroughHole | |
| Resistance Range | 5000 ohms | 5000 ohms | 5000 ohms | 5000 ohms | 5000 ohms | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||
| Resistance Taper | Linear |