Digital Potentiometer 5k Ohm 1 Circuit 129 Taps SPI Interface 8-MSOP
IC,Digital Potentiometer,CMOS,T
IC DGTL POT 5KOHM 129TAP 8MSOP
IC DGTL POT 5KOHM 129TAP 8MSOP
Digital Potentiometer 5k Ohm 1 Circuit 129 Taps SPI Interface 8-MSOP
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | MCP4141-502E/MS-ND | 77M2633 | MCP4141-502E/MS | MCP4141-502E/MS | MCP4141-502E/MS |
| Product Name | Digital Potentiometers | Ic,digital Potentiometer,cmos,tssop,8Pin,plastic Rohs Compliant Microchip | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "8-TSSOP, 8-MSOP | SSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SSOP | Surface Mount Technology (SMT / SMD) |
| Resistance Taper | Linear | ||||
| Resistance Range | 5000 ohms | 5000 ohms | 5000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | |||
| Operating DC Voltage | 1.8 to 5.5 volts | 1.8 volts |