The MCP4141-104E/P is a digital potentiometer featuring a single resistor network with a resistance value of 100 k,Ѷ and a resolution of 7 bits, providing 129 steps. It operates within a voltage range of 2.7V to 5.5V and supports SPI communication at speeds up to 10 MHz. The device includes non-volatile memory, allowing for automatic recall of the wiper setting, and incorporates WiperLock,Ñ¢ technology for secure calibration settings. It has a low wiper resistance of 75,Ѷ and a low temperature coefficient, making it suitable for precision applications. The MCP4141-104E/P also features a shutdown pin for terminal disconnect and supports high-voltage tolerant digital inputs up to 12.5V. With an extended temperature range of -40°C to +125°C, this component is designed for robust performance in various environments.
IC DGTL POT 100KOHM 129TAP 8DIP Product overview: MCP4141-104E/P from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4141-104E/P can be used for catalog matching and distributor lookup.
Digital Potentiometer 100k Ohm 1 Circuit 129 Taps SPI Interface 8-PDIP
Digital Potentiometer 100k Ohm 1 Circuit 129 Taps SPI Interface 8-PDIP
IC DGTL POT 100KOHM 129TAP 8DIP
IC DGTL POT 100KOHM 129TAP 8DIP
DIGITAL POTENTIOMETER, 100kohm, 129STEP, Single, DIP8; End To End Resistance:100kohm; No. of Pots:Single; Control Interface:Serial, SPI; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5VRoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 717-MCP4141-104E/P | MCP4141-104E/P-ND | MCP4141-104E/P | MCP4141-104E/P | MCP4141-104E/P | 77M2630 |
| Product Name | 100KOHM Digital Potentiometer | Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometer, 100Kohm, 129Step, Single, Dip8; End To End Resistance Microchip |
| Mounting / Packaging | 8-DIP (0.300", 7.62mm) | ThroughHole; "8-DIP | ThroughHole | ThroughHole | ThroughHole | |
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Standards and Certifications | RoHS | RoHS | ||||
| Resistance Taper | Linear |