The MCP4141-103E/MS is a single digital potentiometer with a resistance value of 10 k,Ѷ and features a 7-bit resolution, providing 128 resistor steps. It operates within a voltage range of 2.7V to 5.5V and supports SPI communication at speeds up to 10 MHz. The device includes non-volatile memory for automatic recall of wiper settings, enhanced by WiperLock,Ѣ technology to secure application-specific
IC DGTL POT 10KOHM 129TAP 8MSOP Product overview: MCP4141-103E/MS from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4141-103E/MS can be used for catalog matching and distributor lookup.
Digital Potentiometer 10k Ohm 1 Circuit 129 Taps SPI Interface 8-MSOP
Manufacturer: Microchip Technology
Win Source Part Number: 884183-MCP4141-103E/
Series: WiperLock™
Operating Temperature Range: -40°C ~ 125°C
Features: Digital Potentiometer 10k Ohm 1 Circuit 129 Taps SPI Interface 8-MSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: MCP4141
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC DGTL POT 10KOHM 129TAP 8MSOP
IC DGTL POT 10KOHM 129TAP 8MSOP
Digital Potentiometer 10k Ohm 1 Circuit 129 Taps SPI Interface 8-MSOP
IC,Digital Potentiometer,CMOS,T
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 717-MCP4141-103E/MS | MCP4141-103E/MS-ND | 884183-MCP4141-103E/MS | MCP4141-103E/MS | MCP4141-103E/MS | MCP4141-103E/MS | 77M2625 |
| Product Name | 10KOHM Digital Potentiometer | Digital Potentiometers | Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4141-103E/MS | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers | Ic,digital Potentiometer,cmos,tssop,8Pin,plastic Rohs Compliant Microchip |
| Mounting / Packaging | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | Surface Mount Technology (SMT / SMD); "8-TSSOP, 8-MSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | SSOP |
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Standards and Certifications | RoHS | RoHS | RoHS | ||||
| Resistance Taper | Linear |