Win Source Part Number: 1350504-MCP4132T-503
Category: Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,300
Tolerance: ±20%
Configuration: Rheostat
Memory Type: Volatile
Interface: SPI
Resistance (Ohms): 50k
Taper: Linear
Number of Taps: 129
Temperature Coefficient (Typ): 150ppm/°C
Voltage - Supply: 1.8V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MCP4132
Resistance - Wiper (Ohms) (Typ): 75
Digital Potentiometer 50k Ohm 1 Circuit 129 Taps SPI Interface 8-SOIC
Digital Potentiometer 50k Ohm 1 Circuit 129 Taps SPI Interface 8-SOIC
Digital Potentiometer 50k Ohm 1 Circuit 129 Taps SPI Interface 8-SOIC
IC DGTL POT 50KOHM 129TAP 8SOIC Product overview: MCP4132T-503E/SN from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4132T-503E/SN
IC,Digital Potentiometer,CMOS,S
IC DGTL POT 50KOHM 129TAP 8SOIC
IC DGTL POT 50KOHM 129TAP 8SOIC
Digital Potentiometer 50k Ohm 1 Circuit 129 Taps SPI Interface 8-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 1350504-MCP4132T-503E/SN | MCP4132T-503E/SNCT-ND | 717-MCP4132T-503E/SN | 77M2623 | MCP4132T-503E/SN | MCP4132T-503E/SN | MCP4132T-503E/SN |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | 50KOHM Digital Potentiometer | Ic,digital Potentiometer,cmos,sop,8Pin,plastic Rohs Compliant Microchip | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Potentiometer Type | Digital Potentiometer | Rheostat | Digital Potentiometer; Rheostat | ||||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | ||||
| Operating DC Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 volts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |