Digital Potentiometer 50k Ohm 1 Circuit 129 Taps SPI Interface 8-MSOP
IC DGTL POT 50KOHM 129TAP 8MSOP
Digital Potentiometer 50k Ohm 1 Circuit 129 Taps SPI Interface 8-MSOP
IC,Digital Potentiometer,CMOS,T
IC DGTL POT 50KOHM 129TAP 8MSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors |
| Product Number | MCP4132T-503E/MS-ND | MCP4132T-503E/MS | MCP4132T-503E/MS | 77M2622 | MCP4132T-503E/MS |
| Product Name | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers | Ic,digital Potentiometer,cmos,tssop,8Pin,plastic Rohs Compliant Microchip | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "8-TSSOP, 8-MSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | SSOP | Surface Mount Technology (SMT / SMD); SSOP |
| Potentiometer Type | Rheostat | Digital Potentiometer; Rheostat | |||
| Resistance Taper | Linear | ||||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % |