Digital Potentiometer 5k Ohm 1 Circuit 129 Taps SPI Interface 8-MSOP
Digital Potentiometer 5k Ohm 1 Circuit 129 Taps SPI Interface 8-MSOP
Digital Potentiometer 5k Ohm 1 Circuit 129 Taps SPI Interface 8-MSOP
IC DGTL POT 5KOHM 129TAP 8MSOP Product overview: MCP4132T-502E/MS from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4132T-502E/MS
Digital Potentiometer 5k Ohm 1 Circuit 129 Taps SPI Interface 8-MSOP
IC DGTL POT 5KOHM 129TAP 8MSOP
IC DGTL POT 5KOHM 129TAP 8MSOP
IC,Digital Potentiometer,CMOS,T
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | MCP4132T-502E/MSTR-ND | 717-MCP4132T-502E/MS | MCP4132T-502E/MS | MCP4132T-502E/MS | MCP4132T-502E/MS | 77M2619 |
| Product Name | Digital Potentiometers | 5KOHM Digital Potentiometer | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Ic,digital Potentiometer,cmos,tssop,8Pin,plastic Rohs Compliant Microchip |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "8-TSSOP, 8-MSOP | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SSOP | SSOP |
| Potentiometer Type | Rheostat | Digital Potentiometer; Rheostat | ||||
| Resistance Taper | Linear | |||||
| Resistance Range | 5000 ohms | 5000 ohms | 5000 ohms | 5000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % |