Digital Potentiometer 10k Ohm 1 Circuit 129 Taps SPI Interface 8-DFN (3x3)
IC DGT POT 10KOHM 129TAP 8DFN
IC DGT POT 10KOHM 129TAP 8DFN
Digital Potentiometer 10k Ohm 1 Circuit 129 Taps SPI Interface 8-DFN (3x3)
IC,Digital Potentiometer,CMOS,L
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | MCP4132T-103E/MF-ND | MCP4132T-103E/MF | MCP4132T-103E/MF | MCP4132T-103E/MF | 77M2612 |
| Product Name | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers | Ic,digital Potentiometer,cmos,llcc,8Pin,plastic Rohs Compliant Microchip |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 8-VDFN Exposed Pad | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Potentiometer Type | Rheostat | Digital Potentiometer; Rheostat | |||
| Resistance Taper | Linear | ||||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % |