IC DGTL POT 50KOHM 129TAP 8SOIC Product overview: MCP4132-503E/SN from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4132-503E/SN can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Integrated Circuits (ICs) Data Acquisition Digital Potentiometers
Package: Tube
Product Status: Active
Taper: Linear
Configuration: Rheostat
Number of Taps: 129
Memory Type: Volatile
Voltage - Supply: 1.8V ~ 5.5V
Temperature Coefficient (Typ): 150ppm/°C
Digital Potentiometer 50k Ohm 1 Circuit 129 Taps SPI Interface 8-SOIC
Digital Potentiometer 50k Ohm 1 Circuit 129 Taps SPI Interface 8-SOIC
IC DGTL POT 50KOHM 129TAP 8SOIC
DIGITAL POTENTIOMETER, 50kohm, 129STEPS, Single, SOIC8; End To End Resistance:50kohm; No. of Pots:Single; Control Interface:Serial, SPI; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5VRoHS Compliant: Yes
IC DGTL POT 50KOHM 129TAP 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 717-MCP4132-503E/SN | MCP4132-503E/SN-ND | MCP4132-503E/SN | MCP4132-503E/SN | 77M2611 | MCP4132-503E/SN | |
| Product Name | 50KOHM Digital Potentiometer | Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4132-503E/SN | Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometer, 50Kohm, 129Steps, Single, Soic8; End To End Resistance Microchip | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | 8-SOIC (0.154", 3.90mm Width) | Surface Mount Technology (SMT / SMD); "8-SOIC | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | SOIC | Surface Mount Technology (SMT / SMD); SOIC | |
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Standards and Certifications | RoHS | RoHS | |||||
| Potentiometer Type | Digital Potentiometer | Rheostat | Digital Potentiometer; Rheostat |