Digital Potentiometer 50k Ohm 1 Circuit 129 Taps SPI Interface 8-PDIP
Digital Potentiometer 50k Ohm 1 Circuit 129 Taps SPI Interface 8-PDIP
IC DGTL POT 50KOHM 129TAP 8DIP
IC DGTL POT 50KOHM 129TAP 8DIP
DIGITAL POTENTIOMETER, 50 kohm, 129 Steps, Single, DIP; End To End Resistance:50kohm; No. of Pots:Single; Control Interface:Serial, SPI; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5VRoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | MCP4132-503E/P-ND | MCP4132-503E/P | MCP4132-503E/P | MCP4132-503E/P | 77M2610 |
| Product Name | Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometer, 50 Kohm, 129 Steps, Single, Dip; End To End Resistance Microchip |
| Mounting / Packaging | ThroughHole; "8-DIP | ThroughHole | ThroughHole | ThroughHole | |
| Potentiometer Type | Rheostat | Digital Potentiometer; Rheostat | |||
| Resistance Taper | Linear | ||||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % |