Manufacturer: Microchip Technology
Win Source Part Number: 1221086-MCP4132-502E
Packaging: Tube
Tolerance: ±20%
Temperature Coefficient: 150ppm/°C
Configuration: Rheostat
Memory Type: Volatile
Interface: SPI
Resistance (Ohms): 5k
Taper: Linear
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: MCP4132
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V ~ 5.5V
Taps per POT: 129
Resistance - Wiper (Ohms): 75
Digital Potentiometer 5k Ohm 1 Circuit 129 Taps SPI Interface 8-SOIC
IC DGTL POT 5KOHM 129TAP 8SOIC Product overview: MCP4132-502E/SN from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4132-502E/SN can be used for catalog matching and distributor lookup.
IC DGTL POT 5KOHM 129TAP 8SOIC
Digital Potentiometer 5k Ohm 1 Circuit 129 Taps SPI Interface 8-SOIC
IC DGTL POT 5KOHM 129TAP 8SOIC
DIGITAL POTENTIOMETER, 5 kohm, 129 Steps, Single, SOIC; End To End Resistance:5kohm; No. of Pots:Single; Control Interface:Serial, SPI; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 1221086-MCP4132-502E/SN | MCP4132-502E/SN-ND | 717-MCP4132-502E/SN | MCP4132-502E/SN | MCP4132-502E/SN | MCP4132-502E/SN | 77M2607 |
| Product Name | Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4132-502E/SN | Digital Potentiometers | 5KOHM Digital Potentiometer | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometer, 5 Kohm, 129 Steps, Single, Soic; End To End Resistance Microchip |
| Potentiometer Type | Digital Potentiometer | Rheostat | Digital Potentiometer; Rheostat | ||||
| Resistance Range | 5000 ohms | 5000 ohms | 5000 ohms | 5000 ohms | 5000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | 20 +/- % | |||
| Operating DC Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 volts | 1.8 to 5.5 volts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |