The MCP4132-104E/P is a digital potentiometer featuring a single resistor network with a resistance value of 100 k,Ѷ and 129 taps, configurable as either a potentiometer or rheostat. It operates using a Serial Peripheral Interface (SPI) with a maximum clock speed of 10 MHz, supporting modes 0,0 and 1,1. The device has a low wiper resistance of 75,Ѷ and offers a wide operating voltage range from 1.8V to 5.5V, with specified characteristics from 2.7V to 5.5V. This digital potentiometer is designed for applications requiring precise resistance adjustments, with a temperature coefficient of 50 ppm typical for rheostat configurations and 15 ppm for potentiometer configurations. It also features a shutdown pin for terminal disconnect and brown-out reset protection at 1.5V. The MCP4132-104E/P is suitable for extended temperature ranges from -40°C to +125°C, making it versatile for various environmental conditions.
Digital Potentiometer 100k Ohm 1 Circuit 129 Taps SPI Interface 8-PDIP
IC DGTL POT 100KOHM 129TAP 8DIP Product overview: MCP4132-104E/P from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4132-104E/P can be used for catalog matching and distributor lookup.
IC DGTL POT 100KOHM 129TAP 8DIP
IC DGTL POT 100KOHM 129TAP 8DIP
DIGITAL POTENTIOMETER, 100 kohm, 129 Steps, Single, DIP; End To End Resistance:100kohm; No. of Pots:Single; Control Interface:Serial, SPI; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; No. of Pins:8Pins RoHS Compliant: Yes
Digital Potentiometer 100k Ohm 1 Circuit 129 Taps SPI Interface 8-PDIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | MCP4132-104E/P-ND | 717-MCP4132-104E/P | MCP4132-104E/P | MCP4132-104E/P | 77M2602 | MCP4132-104E/P |
| Product Name | Digital Potentiometers | 100KOHM Digital Potentiometer | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometer, 100 Kohm, 129 Steps, Single, Dip; End To End Resistance Microchip | Digital Potentiometers |
| Mounting / Packaging | ThroughHole; "8-DIP | 8-DIP (0.300", 7.62mm) | ThroughHole | ThroughHole | ThroughHole | |
| Potentiometer Type | Rheostat | Digital Potentiometer; Rheostat | ||||
| Resistance Taper | Linear | |||||
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % |