Microchip Technology, Inc. Digital Potentiometers MCP4131T-503E/MS

Description
Digital Potentiometer 50k Ohm 1 Circuit 129 Taps SPI Interface 8-MSOP
Request a Quote Datasheet
Description
Digital Potentiometer 50k Ohm 1 Circuit 129 Taps SPI Interface 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP4131T-503E/MS-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4131T-503E/MS-ND
Digital Potentiometers MCP4131T-503E/MS-ND
Digital Potentiometer 50k Ohm 1 Circuit 129 Taps SPI Interface 8-MSOP

Digital Potentiometer 50k Ohm 1 Circuit 129 Taps SPI Interface 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4131T-503E/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4131T-503E/MS
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4131T-503E/MS
IC DGTL POT 50KOHM 129TAP 8MSOP

IC DGTL POT 50KOHM 129TAP 8MSOP

Supplier's Site
Digital Potentiometers - MCP4131T-503E/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4131T-503E/MS
Digital Potentiometers MCP4131T-503E/MS
Digital Potentiometer 50k Ohm 1 Circuit 129 Taps SPI Interface 8-MSOP

Digital Potentiometer 50k Ohm 1 Circuit 129 Taps SPI Interface 8-MSOP

Buy Now Datasheet
Ic,digital Potentiometer,cmos,tssop,8Pin,plastic Rohs Compliant Microchip - 77M2594 - Newark, An Avnet Company
Chicago, IL, United States
Ic,digital Potentiometer,cmos,tssop,8Pin,plastic Rohs Compliant Microchip
77M2594
Ic,digital Potentiometer,cmos,tssop,8Pin,plastic Rohs Compliant Microchip 77M2594
IC,Digital Potentiometer,CMOS,T SSOP,8PIN,PLASTIC RoHS Compliant: Yes

IC,Digital Potentiometer,CMOS,TSSOP,8PIN,PLASTIC RoHS Compliant: Yes

Supplier's Site
Data Acquisition - Digital Potentiometers - MCP4131T-503E/MS - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4131T-503E/MS
Data Acquisition - Digital Potentiometers MCP4131T-503E/MS
IC DGTL POT 50KOHM 129TAP 8MSOP

IC DGTL POT 50KOHM 129TAP 8MSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number MCP4131T-503E/MS-ND MCP4131T-503E/MS MCP4131T-503E/MS 77M2594 MCP4131T-503E/MS
Product Name Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers Ic,digital Potentiometer,cmos,tssop,8Pin,plastic Rohs Compliant Microchip Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "8-TSSOP, 8-MSOP Surface Mount Technology (SMT / SMD); SSOP Surface Mount Technology (SMT / SMD) SSOP Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 50000 ohms 50000 ohms 50000 ohms
Tolerance 20 +/- % 20 +/- %
Operating DC Voltage 1.8 to 5.5 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details