Digital Potentiometer 10k Ohm 1 Circuit 129 Taps SPI Interface 8-MSOP
Manufacturer: Microchip Technology
Win Source Part Number: 884181-MCP4131T-103E
Operating Temperature Range: -40°C ~ 125°C
Features: Digital Potentiometer 10k Ohm 1 Circuit 129 Taps SPI Interface 8-MSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP4131
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC DGTL POT 10KOHM 129TAP 8MSOP Product overview: MCP4131T-103E/MS from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4131T-103E/MS
Digital Potentiometer 10k Ohm 1 Circuit 129 Taps SPI Interface 8-MSOP
IC DGTL POT 10KOHM 129TAP 8MSOP
IC DGTL POT 10KOHM 129TAP 8MSOP
IC,Digital Potentiometer,CMOS,T
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | MCP4131T-103E/MS-ND | 884181-MCP4131T-103E/MS | 717-MCP4131T-103E/MS | MCP4131T-103E/MS | MCP4131T-103E/MS | MCP4131T-103E/MS | 77M2585 |
| Product Name | Digital Potentiometers | Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4131T-103E/MS | 10KOHM Digital Potentiometer | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Ic,digital Potentiometer,cmos,tssop,8Pin,plastic Rohs Compliant Microchip |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "8-TSSOP, 8-MSOP | Surface Mount Technology (SMT / SMD) | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SSOP | SSOP |
| Resistance Taper | Linear | ||||||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | |||
| Tolerance | 20 +/- % | 20 +/- % | |||||
| Operating DC Voltage | 1.8 to 5.5 volts | 1.8 volts |