Microchip Technology, Inc. Integrated Circuits (ICs)- Data Acquisition -Digital Potentiometers MCP4131T-103E/MF

Description
Manufacturer: Microchip Technology Category: Integrated Circuits (ICs)- Data Acquisition -Digital Potentiometers Package: Tape & Reel (TR)\ Cut Tape (CT) Operating Temperature: -40°C ~ 125°C Package / Case: 8-VDFN Exposed Pad Mounting Type: Surface Mount Supplier Device Package: 8-DFN (3x3) Base Product Number: MCP4131 Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Category: Integrated Circuits (ICs)- Data Acquisition -Digital Potentiometers Package: Tape & Reel (TR)\ Cut Tape (CT) Operating Temperature: -40°C ~ 125°C Package / Case: 8-VDFN Exposed Pad Mounting Type: Surface Mount Supplier Device Package: 8-DFN (3x3) Base Product Number: MCP4131 Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs)- Data Acquisition -Digital Potentiometers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs)- Data Acquisition -Digital Potentiometers
Integrated Circuits (ICs)- Data Acquisition -Digital Potentiometers
Manufacturer: Microchip Technology Category: Integrated Circuits (ICs)- Data Acquisition -Digital Potentiometers Package: Tape & Reel (TR)\ Cut Tape (CT) Operating Temperature: -40°C ~ 125°C Package / Case: 8-VDFN Exposed Pad Mounting Type: Surface Mount Supplier Device Package: 8-DFN (3x3) Base Product Number: MCP4131 Product Status: Active

Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs)- Data Acquisition -Digital Potentiometers
Package: Tape & Reel (TR)\ Cut Tape (CT)
Operating Temperature: -40°C ~ 125°C
Package / Case: 8-VDFN Exposed Pad
Mounting Type: Surface Mount
Supplier Device Package: 8-DFN (3x3)
Base Product Number: MCP4131
Product Status: Active

Buy Now Datasheet
Digital Potentiometers - MCP4131T-103E/MFCT-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4131T-103E/MFCT-ND
Digital Potentiometers MCP4131T-103E/MFCT-ND
Digital Potentiometer 10k Ohm 1 Circuit 129 Taps SPI Interface 8-DFN (3x3)

Digital Potentiometer 10k Ohm 1 Circuit 129 Taps SPI Interface 8-DFN (3x3)

Buy Now Datasheet
Digital Potentiometers - MCP4131T-103E/MFDKR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4131T-103E/MFDKR-ND
Digital Potentiometers MCP4131T-103E/MFDKR-ND
Digital Potentiometer 10k Ohm 1 Circuit 129 Taps SPI Interface 8-DFN (3x3)

Digital Potentiometer 10k Ohm 1 Circuit 129 Taps SPI Interface 8-DFN (3x3)

Buy Now Datasheet
Digital Potentiometers - MCP4131T-103E/MFTR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4131T-103E/MFTR-ND
Digital Potentiometers MCP4131T-103E/MFTR-ND
Digital Potentiometer 10k Ohm 1 Circuit 129 Taps SPI Interface 8-DFN (3x3)

Digital Potentiometer 10k Ohm 1 Circuit 129 Taps SPI Interface 8-DFN (3x3)

Buy Now Datasheet
Singapore, Singapore
10KOHM Digital Potentiometer
717-MCP4131T-103E/MF
10KOHM Digital Potentiometer 717-MCP4131T-103E/MF
IC DGT POT 10KOHM 129TAP 8DFN Product overview: MCP4131T-103E/MF from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4131T-103E/MF can be used for catalog matching and distributor lookup.

IC DGT POT 10KOHM 129TAP 8DFN Product overview: MCP4131T-103E/MF from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4131T-103E/MF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Digital Potentiometers - MCP4131T-103E/MF - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4131T-103E/MF
Data Acquisition - Digital Potentiometers MCP4131T-103E/MF
IC DGT POT 10KOHM 129TAP 8DFN

IC DGT POT 10KOHM 129TAP 8DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4131T-103E/MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4131T-103E/MF
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4131T-103E/MF
IC DGT POT 10KOHM 129TAP 8DFN

IC DGT POT 10KOHM 129TAP 8DFN

Supplier's Site
Digital Potentiometers - MCP4131T-103E/MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4131T-103E/MF
Digital Potentiometers MCP4131T-103E/MF
Digital Potentiometer 10k Ohm 1 Circuit 129 Taps SPI Interface 8-DFN (3x3)

Digital Potentiometer 10k Ohm 1 Circuit 129 Taps SPI Interface 8-DFN (3x3)

Buy Now Datasheet
Ic,digital Potentiometer,cmos,llcc,8Pin,plastic Rohs Compliant Microchip - 77M2584 - Newark, An Avnet Company
Chicago, IL, United States
Ic,digital Potentiometer,cmos,llcc,8Pin,plastic Rohs Compliant Microchip
77M2584
Ic,digital Potentiometer,cmos,llcc,8Pin,plastic Rohs Compliant Microchip 77M2584
IC,Digital Potentiometer,CMOS,L LCC,8PIN,PLASTIC RoHS Compliant: Yes

IC,Digital Potentiometer,CMOS,LLCC,8PIN,PLASTIC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number MCP4131T-103E/MFCT-ND 717-MCP4131T-103E/MF MCP4131T-103E/MF MCP4131T-103E/MF MCP4131T-103E/MF 77M2584
Product Name Integrated Circuits (ICs)- Data Acquisition -Digital Potentiometers Digital Potentiometers 10KOHM Digital Potentiometer Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers Ic,digital Potentiometer,cmos,llcc,8Pin,plastic Rohs Compliant Microchip
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 8-VDFN Exposed Pad 8-VDFN Exposed Pad Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data