Microchip Technology, Inc. Digital Potentiometers MCP4131-503E/MS

Description
Digital Potentiometer 50k Ohm 1 Circuit 129 Taps SPI Interface 8-MSOP
Request a Quote Datasheet
Description
Digital Potentiometer 50k Ohm 1 Circuit 129 Taps SPI Interface 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP4131-503E/MS-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4131-503E/MS-ND
Digital Potentiometers MCP4131-503E/MS-ND
Digital Potentiometer 50k Ohm 1 Circuit 129 Taps SPI Interface 8-MSOP

Digital Potentiometer 50k Ohm 1 Circuit 129 Taps SPI Interface 8-MSOP

Buy Now Datasheet
Digital Potentiometers - MCP4131-503E/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4131-503E/MS
Digital Potentiometers MCP4131-503E/MS
Digital Potentiometer 50k Ohm 1 Circuit 129 Taps SPI Interface 8-MSOP

Digital Potentiometer 50k Ohm 1 Circuit 129 Taps SPI Interface 8-MSOP

Buy Now Datasheet
Ic,digital Potentiometer,cmos,tssop,8Pin,plastic Rohs Compliant Microchip - 77M2581 - Newark, An Avnet Company
Chicago, IL, United States
Ic,digital Potentiometer,cmos,tssop,8Pin,plastic Rohs Compliant Microchip
77M2581
Ic,digital Potentiometer,cmos,tssop,8Pin,plastic Rohs Compliant Microchip 77M2581
IC,Digital Potentiometer,CMOS,T SSOP,8PIN,PLASTIC RoHS Compliant: Yes

IC,Digital Potentiometer,CMOS,TSSOP,8PIN,PLASTIC RoHS Compliant: Yes

Supplier's Site
Data Acquisition - Digital Potentiometers - MCP4131-503E/MS - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4131-503E/MS
Data Acquisition - Digital Potentiometers MCP4131-503E/MS
IC DGTL POT 50KOHM 129TAP 8MSOP

IC DGTL POT 50KOHM 129TAP 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4131-503E/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4131-503E/MS
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4131-503E/MS
IC DGTL POT 50KOHM 129TAP 8MSOP

IC DGTL POT 50KOHM 129TAP 8MSOP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number MCP4131-503E/MS-ND MCP4131-503E/MS 77M2581 MCP4131-503E/MS MCP4131-503E/MS
Product Name Digital Potentiometers Digital Potentiometers Ic,digital Potentiometer,cmos,tssop,8Pin,plastic Rohs Compliant Microchip Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "8-TSSOP, 8-MSOP Surface Mount Technology (SMT / SMD) SSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SSOP
Resistance Taper Linear
Resistance Range 50000 ohms 50000 ohms 50000 ohms
Tolerance 20 +/- % 20 +/- %
Operating DC Voltage 1.8 to 5.5 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chip Resistor - Surface Mount - 3-1879357-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details