Microchip Technology, Inc. Digital Potentiometers MCP4131-502E/MF

Description
Digital Potentiometer 5k Ohm 1 Circuit 129 Taps SPI Interface 8-DFN (3x3)
Request a Quote Datasheet
Description
Digital Potentiometer 5k Ohm 1 Circuit 129 Taps SPI Interface 8-DFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP4131-502E/MF-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4131-502E/MF-ND
Digital Potentiometers MCP4131-502E/MF-ND
Digital Potentiometer 5k Ohm 1 Circuit 129 Taps SPI Interface 8-DFN (3x3)

Digital Potentiometer 5k Ohm 1 Circuit 129 Taps SPI Interface 8-DFN (3x3)

Buy Now Datasheet
Digital Potentiometers - MCP4131-502E/MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4131-502E/MF
Digital Potentiometers MCP4131-502E/MF
Digital Potentiometer 5k Ohm 1 Circuit 129 Taps SPI Interface 8-DFN (3x3)

Digital Potentiometer 5k Ohm 1 Circuit 129 Taps SPI Interface 8-DFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4131-502E/MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4131-502E/MF
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4131-502E/MF
IC DGT POT 5KOHM 129TAP 8DFN

IC DGT POT 5KOHM 129TAP 8DFN

Supplier's Site
Ic,digital Potentiometer,cmos,llcc,8Pin,plastic Rohs Compliant Microchip - 77M2576 - Newark, An Avnet Company
Chicago, IL, United States
Ic,digital Potentiometer,cmos,llcc,8Pin,plastic Rohs Compliant Microchip
77M2576
Ic,digital Potentiometer,cmos,llcc,8Pin,plastic Rohs Compliant Microchip 77M2576
IC,Digital Potentiometer,CMOS,L LCC,8PIN,PLASTIC RoHS Compliant: Yes

IC,Digital Potentiometer,CMOS,LLCC,8PIN,PLASTIC RoHS Compliant: Yes

Supplier's Site
Data Acquisition - Digital Potentiometers - MCP4131-502E/MF - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4131-502E/MF
Data Acquisition - Digital Potentiometers MCP4131-502E/MF
IC DGT POT 5KOHM 129TAP 8DFN

IC DGT POT 5KOHM 129TAP 8DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number MCP4131-502E/MF-ND MCP4131-502E/MF MCP4131-502E/MF 77M2576 MCP4131-502E/MF
Product Name Digital Potentiometers Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Ic,digital Potentiometer,cmos,llcc,8Pin,plastic Rohs Compliant Microchip Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); 8-VDFN Exposed Pad Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 5000 ohms 5000 ohms 5000 ohms
Tolerance 20 +/- % 20 +/- %
Operating DC Voltage 1.8 to 5.5 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details