The MCP4131 is a volatile digital potentiometer with a resistance value of 10 k,Ѷ, designed for single-channel applications. It operates using a Serial Peripheral Interface (SPI) with a maximum clock speed of 10 MHz, supporting both modes 0,0 and 1,1. The device features a linear taper and provides 129 discrete steps for precise adjustments. It has a low wiper resistance of 75,Ѷ and operates within a voltage range of 1.8V to 5.5V, making it suitable for low-voltage applications. The MCP4131 is RoHS compliant and has an extended temperature range of -40°C to +125°C, ensuring reliability in various environmental conditions. Additionally, it includes features such as brown-out reset protection and a shutdown pin for power management. This component is ideal for applications requiring precise resistance control in compact designs.
Digital Potentiometer 10k Ohm 1 Circuit 129 Taps SPI Interface 8-SOIC
IC DGTL POT 10KOHM 129TAP 8SOIC Product overview: MCP4131-103E/SN from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4131-103E/SN can be used for catalog matching and distributor lookup.
IC DGTL POT 10KOHM 129TAP 8SOIC
Volatile Digital Potentiometer, 10 kohm, Single, Serial, SPI, Linear, 20%, 1.8 V RoHS Compliant: Yes
IC, DIG POT, 10kohm, 129STEPS, Single, SOIC8; End To End Resistance:10kohm; No. of Pots:Single; Control Interface:Serial, SPI; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V RoHS Compliant: Yes
Digital Potentiometer 10k Ohm 1 Circuit 129 Taps SPI Interface 8-SOIC
IC DGTL POT 10KOHM 129TAP 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors | Resistors |
| Product Number | MCP4131-103E/SN-ND | 717-MCP4131-103E/SN | MCP4131-103E/SN | 84R7314 | 77M2571 | MCP4131-103E/SN | MCP4131-103E/SN |
| Product Name | Digital Potentiometers | 10KOHM Digital Potentiometer | Data Acquisition - Digital Potentiometers | Volatile Digital Potentiometer, 10 Kohm, Single, Serial, Spi, Linear, 20%, 1.8 V Rohs Compliant Microchip | Ic, Dig Pot, 10Kohm, 129Steps, Single, Soic8; End To End Resistance Microchip | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "8-SOIC | 8-SOIC (0.154", 3.90mm Width) | Surface Mount Technology (SMT / SMD) | SOIC | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SOIC | |
| Resistance Taper | Linear | ||||||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | |||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | ||||
| Operating DC Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 volts |