Microchip Technology, Inc. 100KOHM Digital Potentiometer MCP41100-I/P

Description
IC DGTL POT 100KOHM 256TAP 8DIP Product overview: MCP41100-I/P from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP41100-I/P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DGTL POT 100KOHM 256TAP 8DIP Product overview: MCP41100-I/P from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP41100-I/P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100KOHM Digital Potentiometer - 717-MCP41100-I/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100KOHM Digital Potentiometer
717-MCP41100-I/P
100KOHM Digital Potentiometer 717-MCP41100-I/P
IC DGTL POT 100KOHM 256TAP 8DIP Product overview: MCP41100-I/P from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP41100-I/P can be used for catalog matching and distributor lookup.

IC DGTL POT 100KOHM 256TAP 8DIP Product overview: MCP41100-I/P from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP41100-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP41100-I/P
926668-MCP41100-I/P
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP41100-I/P 926668-MCP41100-I/P
Manufacturer: Microchip Technology Win Source Part Number: 926668-MCP41100-I/P Operating Temperature Range: -40°C ~ 85°C Features: Digital Potentiometer 100k Ohm 1 Circuit 256 Taps SPI Interface 8-PDIP Package: 8-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: MCP41100 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP41100-I/P-NDR, MCP41100IP

Manufacturer: Microchip Technology
Win Source Part Number: 926668-MCP41100-I/P
Operating Temperature Range: -40°C ~ 85°C
Features: Digital Potentiometer 100k Ohm 1 Circuit 256 Taps SPI Interface 8-PDIP
Package: 8-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: MCP41100
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP41100-I/P-NDR, MCP41100IP

Buy Now Datasheet
Digital Potentiometers - MCP41100-I/P-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP41100-I/P-ND
Digital Potentiometers MCP41100-I/P-ND
Digital Potentiometer 100k Ohm 1 Circuit 256 Taps SPI Interface 8-PDIP

Digital Potentiometer 100k Ohm 1 Circuit 256 Taps SPI Interface 8-PDIP

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - MCP41100-I/P - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP41100-I/P
Data Acquisition - Digital Potentiometers MCP41100-I/P
IC DGTL POT 100KOHM 256TAP 8DIP

IC DGTL POT 100KOHM 256TAP 8DIP

Supplier's Site Datasheet
Digital Potentiometers - MCP41100-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP41100-I/P
Digital Potentiometers MCP41100-I/P
Digital Potentiometer 100k Ohm 1 Circuit 256 Taps SPI Interface 8-PDIP

Digital Potentiometer 100k Ohm 1 Circuit 256 Taps SPI Interface 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP41100-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP41100-I/P
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP41100-I/P
IC DGTL POT 100KOHM 256TAP 8DIP

IC DGTL POT 100KOHM 256TAP 8DIP

Supplier's Site
Digital Potentiometer, 100Kohm, 256, Signal, Dip-8; End To End Resistance Microchip - 96K3725 - Newark, An Avnet Company
Chicago, IL, United States
Digital Potentiometer, 100Kohm, 256, Signal, Dip-8; End To End Resistance Microchip
96K3725
Digital Potentiometer, 100Kohm, 256, Signal, Dip-8; End To End Resistance Microchip 96K3725
DIGITAL POTENTIOMETER, 100KOHM, 256, SIGNAL, DIP-8; End To End Resistance:100kohm; No. of Pots:Single; Control Interface:Serial, SPI; Track Taper:Linear; Resistance Tolerance:-; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; MSL:-RoHS Compliant: Yes

DIGITAL POTENTIOMETER, 100KOHM, 256, SIGNAL, DIP-8; End To End Resistance:100kohm; No. of Pots:Single; Control Interface:Serial, SPI; Track Taper:Linear; Resistance Tolerance:-; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 717-MCP41100-I/P 926668-MCP41100-I/P MCP41100-I/P-ND MCP41100-I/P MCP41100-I/P MCP41100-I/P 96K3725
Product Name 100KOHM Digital Potentiometer Data Acquisition - Data Acquisition - Digital Potentiometers - MCP41100-I/P Digital Potentiometers Data Acquisition - Digital Potentiometers Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometer, 100Kohm, 256, Signal, Dip-8; End To End Resistance Microchip
Mounting / Packaging 8-DIP (0.300", 7.62mm) ThroughHole ThroughHole; "8-DIP ThroughHole ThroughHole ThroughHole
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Standards and Certifications RoHS RoHS
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Adjustable Resistors - 2274832 - RS Components, Ltd.
Specs
Mounting / Packaging Tab Terminals; Vitreous
Resistance Range 330 ohms
Temperature Coefficient 50 ±ppm/°C
View Details