The MCP41050T-I/SN is a single-channel digital potentiometer featuring a resistance value of 50 k,Ѷ and 256 taps. It operates with a SPI,Ñ¢ serial interface, supporting modes 0,0 and 1,1. The device is designed for low power consumption, with a maximum supply current of 1 µA during static operation. It is capable of functioning within a supply voltage range of 2.7V to 5.5V and is specified for an industrial temperature range of -40°C to +85°C. The MCP41050T-I/SN exhibits low integral and differential non-linearity, with a maximum of ±1 LSB. The wiper position can be reset to mid-scale upon power-up, and it includes a shutdown feature to maximize power savings. This product is suitable for applications requiring precise resistance adjustments in a compact form factor.
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 8-SOIC
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 8-SOIC
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 208207-MCP41050T-I/S
Packaging: Reel - TR
Number of Circuits: 1
Tolerance: ±30%
Configuration: Potentiometer
Memory Type: Volatile
Resistance (Ohms): 50k
Taper: Linear
Number of Taps: 256
Temperature Coefficient (Typ): 800 ppm/°C
Resistance - Wiper (Ohms) (Typ): 175
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
IC DGTL POT 50KOHM 256TAP 8SOIC Product overview: MCP41050T-I/SN from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP41050T-I/SN can be used for catalog matching and distributor lookup.
IC DGTL POT 50KOHM 256TAP 8SOIC
IC DGTL POT 50KOHM 256TAP 8SOIC
IC,Digital Potentiometer,CMOS,S
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 8-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | MCP41050T-I/SNTR-ND | 208207-MCP41050T-I/SN | 717-MCP41050T-I/SN | MCP41050T-I/SN | MCP41050T-I/SN | 92C4192 | MCP41050T-I/SN |
| Product Name | Digital Potentiometers | Data Acquisition - Data Acquisition - Digital Potentiometers - MCP41050T-I/SN | 50KOHM Digital Potentiometer | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | Ic,digital Potentiometer,cmos,sop,8Pin,plastic Rohs Compliant Microchip | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "8-SOIC | 8-SOIC (0.154", 3.90mm Width) | Surface Mount Technology (SMT / SMD); SOIC | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | ||
| Resistance Taper | Linear | ||||||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | ||
| Tolerance | 30 +/- % | 30 +/- % | 30 +/- % | ||||
| Operating DC Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts |