Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 8-SOIC
IC DGTL POT 50KOHM 256TAP 8SOIC
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 8-SOIC
IC,Digital Potentiometer,CMOS,S
IC DGTL POT 50KOHM 256TAP 8SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | MCP41050T-E/SN-ND | MCP41050T-E/SN | MCP41050T-E/SN | 88H9831 | MCP41050T-E/SN |
| Product Name | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Ic,digital Potentiometer,cmos,sop,8Pin,plastic Rohs Compliant Microchip | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "8-SOIC | Surface Mount Technology (SMT / SMD); SOIC | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Resistance Taper | Linear | ||||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | ||
| Tolerance | 30 +/- % | 30 +/- % | |||
| Operating DC Voltage | 2.7 to 5.5 volts | 2.7 volts |