Manufacturer: Microchip Technology
Win Source Part Number: 788310-MCP41050-I/P
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
Tolerance: ±30%
Configuration: Potentiometer
Operating Supply Voltage: 2.7 V ~ 5.5 V
Memory Type: Volatile
Interface: SPI
Resistance (Ohms): 50k
Taper: Linear
Number of Taps: 256
Temperature Coefficient (Typ): 800 ppm/°C
Resistance - Wiper (Ohms) (Typ): 175
Family Name: MCP41050
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): AD5160BRJZ50-R2; ISL23415UFUZ-T7A; ISL23315UFRUZ-T7A; ISL23415UFUZ-TK;
Introduction Date: September 04, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 8-PDIP
IC DGTL POT 50KOHM 256TAP 8DIP Product overview: MCP41050-I/P from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP41050-I/P can be used for catalog matching and distributor lookup.
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 8-PDIP
IC DGTL POT 50KOHM 256TAP 8DIP
IC DGTL POT 50KOHM 256TAP 8DIP
Volatile Digital Potentiometer, 50 kohm, Single, Serial, SPI, Linear, 2.7 V RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 788310-MCP41050-I/P | MCP41050-I/P-ND | 717-MCP41050-I/P | MCP41050-I/P | MCP41050-I/P | MCP41050-I/P | 26M1279 |
| Product Name | Data Acquisition - Data Acquisition - Digital Potentiometers - MCP41050-I/P | Digital Potentiometers | 50KOHM Digital Potentiometer | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | Volatile Digital Potentiometer, 50 Kohm, Single, Serial, Spi, Linear, 2.7 V Rohs Compliant Microchip |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | |||||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | ||
| Tolerance | 30 +/- % | 30 +/- % | 30 +/- % | ||||
| Operating DC Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |