Manufacturer: Microchip Technology
Win Source Part Number: 884179-MCP41050-E/P
Operating Temperature Range: -40°C ~ 125°C
Features: Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 8-PDIP
Package: 8-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: MCP41050
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC DGTL POT 50KOHM 256TAP 8DIP Product overview: MCP41050-E/P from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP41050-E/P can be used for catalog matching and distributor lookup.
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 8-PDIP
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 8-PDIP
IC DGTL POT 50KOHM 256TAP 8DIP
DIGITAL POT, 50K, -40 TO 125DEG C ROHS COMPLIANT: YES
IC DGTL POT 50KOHM 256TAP 8DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 884179-MCP41050-E/P | 717-MCP41050-E/P | MCP41050-E/P-ND | MCP41050-E/P | MCP41050-E/P | 25AJ1070 | MCP41050-E/P |
| Product Name | Data Acquisition - Data Acquisition - Digital Potentiometers - MCP41050-E/P | 50KOHM Digital Potentiometer | Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Pot, 50K, -40 To 125Deg C Rohs Compliant Microchip | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | ThroughHole | 8-DIP (0.300", 7.62mm) | ThroughHole; "8-DIP | ThroughHole | ThroughHole | ThroughHole | |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | |||
| Standards and Certifications | RoHS | RoHS | RoHS |