Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface SC-70-5
DIGITAL POTENTIOMETER, 50kohm, 128STEPS, Single, 6-SC-70; End To End Resistance:50kohm; No. of Pots:Single; Control Interface:I2C, Serial; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; No. of Pins:5Pins RoHS Compliant: Yes
IC DGTL POT 50KOHM 128TAP SC70-5
IC DGTL POT 50KOHM 128TAP SC70-5
Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface SC-70-5
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | MCP40D19T-503E/LTTR-ND | 84R6245 | MCP40D19T-503E/LT | MCP40D19T-503E/LT | MCP40D19T-503E/LT |
| Product Name | Digital Potentiometers | Digital Potentiometer, 50Kohm, 128Steps, Single, 6-Sc-70; End To End Resistance Microchip | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 5-TSSOP, SC-70-5, SOT-353 | SC-70 | Surface Mount Technology (SMT / SMD); SSOP; SC-70 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Potentiometer Type | Rheostat | Digital Potentiometer; Rheostat | |||
| Resistance Taper | Linear | ||||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % |