IC DGT POT 100KOHM 128TAP SC70-5 Product overview: MCP40D19T-104E/LT from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP40D19T-104E/L
Digital Potentiometer 100k Ohm 1 Circuit 128 Taps I²C Interface SC-70-5
Digital Potentiometer 100k Ohm 1 Circuit 128 Taps I²C Interface SC-70-5
Digital Potentiometer 100k Ohm 1 Circuit 128 Taps I²C Interface SC-70-5
IC DGT POT 100KOHM 128TAP SC70-5
DIGITAL POTENTIOMETER, 100kohm, 128STEPS, Single, 6-SC-70; End To End Resistance:100kohm; No. of Pots:Single; Control Interface:I2C, Serial; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; No. of Pins:5Pins RoHS Compliant: Yes
IC DGT POT 100KOHM 128TAP SC70-5
Digital Potentiometer 100k Ohm 1 Circuit 128 Taps I²C Interface SC-70-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 717-MCP40D19T-104E/LT | MCP40D19T-104E/LTCT-ND | MCP40D19T-104E/LT | 84R6244 | MCP40D19T-104E/LT | MCP40D19T-104E/LT |
| Product Name | 100KOHM Digital Potentiometer | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometer, 100Kohm, 128Steps, Single, 6-Sc-70; End To End Resistance Microchip | Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | 5-TSSOP, SC-70-5, SOT-353 | Surface Mount Technology (SMT / SMD); 5-TSSOP, SC-70-5, SOT-353 | Surface Mount Technology (SMT / SMD); SSOP; SC-70 | SC-70 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 5000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Potentiometer Type | Rheostat | Digital Potentiometer; Rheostat |