Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-5
Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-5
Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-5
IC DGTL POT 10KOHM 128TAP SC70-5 Product overview: MCP40D19T-103E/LT from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP40D19T-103E/L
IC DGTL POT 10KOHM 128TAP SC70-5
Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-5
IC DGTL POT 10KOHM 128TAP SC70-5
DIGITAL POTENTIOMETER 10KOHM, 128, SIGNAL, SC70-5; End To End Resistance:10kohm; No. of Pots:Single; Control Interface:I2C, Serial; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors |
| Product Number | MCP40D19T-103E/LTTR-ND | 717-MCP40D19T-103E/LT | MCP40D19T-103E/LT | MCP40D19T-103E/LT | MCP40D19T-103E/LT | 25R7945 |
| Product Name | Digital Potentiometers | 10KOHM Digital Potentiometer | Data Acquisition - Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometer 10Kohm, 128, Signal, Sc70-5; End To End Resistance Microchip |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 5-TSSOP, SC-70-5, SOT-353 | 5-TSSOP, SC-70-5, SOT-353 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SSOP; SC-70 | |
| Potentiometer Type | Rheostat | Digital Potentiometer; Rheostat | ||||
| Resistance Taper | Linear | |||||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % |