Microchip Technology, Inc. Digital Potentiometers MCP40D18T-502E/LT

Description
Digital Potentiometer 5k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Request a Quote Datasheet
Description
Digital Potentiometer 5k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP40D18T-502E/LTCT-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP40D18T-502E/LTCT-ND
Digital Potentiometers MCP40D18T-502E/LTCT-ND
Digital Potentiometer 5k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6

Digital Potentiometer 5k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6

Buy Now Datasheet
Digital Potentiometers - MCP40D18T-502E/LTTR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP40D18T-502E/LTTR-ND
Digital Potentiometers MCP40D18T-502E/LTTR-ND
Digital Potentiometer 5k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6

Digital Potentiometer 5k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6

Buy Now Datasheet
5KOHM Digital Potentiometer - 717-MCP40D18T-502E/LT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5KOHM Digital Potentiometer
717-MCP40D18T-502E/LT
5KOHM Digital Potentiometer 717-MCP40D18T-502E/LT
IC DGTL POT 5KOHM 128TAP SC70-6 Product overview: MCP40D18T-502E/LT from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP40D18T-502E/L T can be used for catalog matching and distributor lookup.

IC DGTL POT 5KOHM 128TAP SC70-6 Product overview: MCP40D18T-502E/LT from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP40D18T-502E/LT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP40D18T-502E/LT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP40D18T-502E/LT
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP40D18T-502E/LT
IC DGTL POT 5KOHM 128TAP SC70-6

IC DGTL POT 5KOHM 128TAP SC70-6

Supplier's Site
Volatile Digital Potentiometer, 5 Kohm, Single, I2C, Serial, Linear, 20%, 1.8 V Rohs Compliant Microchip - 73R9787 - Newark, An Avnet Company
Chicago, IL, United States
Volatile Digital Potentiometer, 5 Kohm, Single, I2C, Serial, Linear, 20%, 1.8 V Rohs Compliant Microchip
73R9787
Volatile Digital Potentiometer, 5 Kohm, Single, I2C, Serial, Linear, 20%, 1.8 V Rohs Compliant Microchip 73R9787
Volatile Digital Potentiometer, 5 kohm, Single, I2C, Serial, Linear, 20%, 1.8 V RoHS Compliant: Yes

Volatile Digital Potentiometer, 5 kohm, Single, I2C, Serial, Linear, 20%, 1.8 V RoHS Compliant: Yes

Supplier's Site Datasheet
Digital Potentiometer, 5Kohm, 128, Signal, Sc70-6, Full Reel; End To End Resistance Microchip - 25R7943 - Newark, An Avnet Company
Chicago, IL, United States
Digital Potentiometer, 5Kohm, 128, Signal, Sc70-6, Full Reel; End To End Resistance Microchip
25R7943
Digital Potentiometer, 5Kohm, 128, Signal, Sc70-6, Full Reel; End To End Resistance Microchip 25R7943
DIGITAL POTENTIOMETER, 5KOHM, 128, SIGNAL, SC70-6, FULL REEL; End To End Resistance:5kohm; No. of Pots:Single; Control Interface:I2C, Serial; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; No. of Pins:6Pins RoHS Compliant: Yes

DIGITAL POTENTIOMETER, 5KOHM, 128, SIGNAL, SC70-6, FULL REEL; End To End Resistance:5kohm; No. of Pots:Single; Control Interface:I2C, Serial; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Digital Potentiometers - MCP40D18T-502E/LT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP40D18T-502E/LT
Digital Potentiometers MCP40D18T-502E/LT
Digital Potentiometer 5k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6

Digital Potentiometer 5k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - MCP40D18T-502E/LT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP40D18T-502E/LT
Data Acquisition - Digital Potentiometers MCP40D18T-502E/LT
IC DGTL POT 5KOHM 128TAP SC70-6

IC DGTL POT 5KOHM 128TAP SC70-6

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number MCP40D18T-502E/LTCT-ND 717-MCP40D18T-502E/LT MCP40D18T-502E/LT 73R9787 25R7943 MCP40D18T-502E/LT MCP40D18T-502E/LT
Product Name Digital Potentiometers 5KOHM Digital Potentiometer Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Volatile Digital Potentiometer, 5 Kohm, Single, I2C, Serial, Linear, 20%, 1.8 V Rohs Compliant Microchip Digital Potentiometer, 5Kohm, 128, Signal, Sc70-6, Full Reel; End To End Resistance Microchip Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); 6-TSSOP, SC-88, SOT-363 6-TSSOP, SC-88, SOT-363 Surface Mount Technology (SMT / SMD); SSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Rheostat Digital Potentiometer; Rheostat
Resistance Taper Linear
Resistance Range 5000 ohms 5000 ohms 5000 ohms 5000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176094-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details