IC DGT POT 100KOHM 128TAP SC70-6 Product overview: MCP40D18T-104E/LT from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP40D18T-104E/L
Manufacturer: Microchip Technology
Win Source Part Number: 1321554-MCP40D18T-10
Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Packaging: Reel - TR
Number of Circuits: 1
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±20%
Configuration: Rheostat
Memory Type: Volatile
Interface: I2C
Resistance (Ohms): 100k
Taper: Linear
Number of Taps: 128
Temperature Coefficient (Typ): 150ppm/°C
Resistance - Wiper (Ohms) (Typ): 155
Voltage - Supply: 1.8V ~ 5.5V
Supplier Device Package: SC-70-6
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 6-TSSOP, SC-88, SOT-363
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP40D18T104ELT,MCP4
Base Product Number: MCP40D18
RoHS Status: ROHS3 Compliant
Digital Potentiometer 100k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Digital Potentiometer 100k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
DIGITAL POTENTIOMETER, 100kohm, 128STEPS, Single, 6-SC-70; End To End Resistance:100kohm; No. of Pots:Single; Control Interface:I2C; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V RoHS Compliant: Yes
IC DGT POT 100KOHM 128TAP SC70-6
Digital Potentiometer 100k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
IC DGT POT 100KOHM 128TAP SC70-6
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 717-MCP40D18T-104E/LT | 1321554-MCP40D18T-104E/LT | MCP40D18T-104E/LTCT-ND | 84R6242 | MCP40D18T-104E/LT | MCP40D18T-104E/LT | MCP40D18T-104E/LT |
| Product Name | 100KOHM Digital Potentiometer | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Digital Potentiometer, 100Kohm, 128Steps, Single, 6-Sc-70; End To End Resistance Microchip | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | 6-TSSOP, SC-88, SOT-363 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); 6-TSSOP, SC-88, SOT-363 | SC-70 | Surface Mount Technology (SMT / SMD); SSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 5000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||
| Potentiometer Type | Digital Potentiometer | Rheostat | Digital Potentiometer; Rheostat |