Manufacturer: Microchip Technology
Win Source Part Number: 023081-MCP40D18T-103
Packaging: Reel - TR
Number of Circuits: 1
Tolerance: ±20%
Configuration: Rheostat
Memory Type: Volatile
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 128
Temperature Coefficient (Typ): 150 ppm/°C
Resistance - Wiper (Ohms) (Typ): 155
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-6
Supply Voltage - Operating: 1.8 V to 5.5 V
Alternative Parts (Cross-Reference): AD5247BKS10-R2; MCP40D18T-103AE/LT; MCP40D18T-103E/LT; MCP4018T-103E/LT;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
IC DGTL POT 10KOHM 128TAP SC70-6 Product overview: MCP40D18T-103E/LT from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP40D18T-103E/L
Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
IC DGTL POT 10KOHM 128TAP SC70-6
DIGITAL POTENTIOMETER 10KOHM, 128, SIGNAL, SC70-6, FULL REEL; End To End Resistance:10kohm; No. of Pots:Single; Control Interface:I2C, Serial; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; No. of Pins:6PinsRoHS Compliant: Yes
Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
IC DGTL POT 10KOHM 128TAP SC70-6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 023081-MCP40D18T-103E/LT | 717-MCP40D18T-103E/LT | MCP40D18T-103E/LTCT-ND | MCP40D18T-103E/LT | 25R7941 | MCP40D18T-103E/LT | MCP40D18T-103E/LT |
| Product Name | Data Acquisition - Data Acquisition - Digital Potentiometers - MCP40D18T-103E/LT | 10KOHM Digital Potentiometer | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometer 10Kohm, 128, Signal, Sc70-6, Full Reel; End To End Resistance Microchip | Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | |||||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | 20 +/- % | |||
| Operating DC Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to ? volts | 1.8 volts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |