Microchip Technology, Inc. Digital Potentiometers MCP40D17T-503E/LT

Description
Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Request a Quote
Description
Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP40D18 is a digital potentiometer with a resistance value of 50 kΩ and a resolution of 128 steps. It operates using the I²C protocol and is designed for applications requiring precise control, such as amplifier gain adjustment and sensor calibration. The device features a low wiper resistance of 100Ω and operates within a voltage range of 1.8V to 5.5V, making it suitable for low-power applications with a typical static current of 2.5 µA. It is housed in a compact SC70-6 package and is RoHS compliant. The MCP40D18 also offers a wide operating temperature range from -40°C to +125°C, ensuring reliability in various environments.

Datasheet Summary
Powered by GS/AI

The MCP40D18 is a digital potentiometer with a resistance value of 50 kΩ and a resolution of 128 steps. It operates using the I²C protocol and is designed for applications requiring precise control, such as amplifier gain adjustment and sensor calibration. The device features a low wiper resistance of 100Ω and operates within a voltage range of 1.8V to 5.5V, making it suitable for low-power applications with a typical static current of 2.5 µA. It is housed in a compact SC70-6 package and is RoHS compliant. The MCP40D18 also offers a wide operating temperature range from -40°C to +125°C, ensuring reliability in various environments.

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP40D17T-503E/LTTR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP40D17T-503E/LTTR-ND
Digital Potentiometers MCP40D17T-503E/LTTR-ND
Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6

Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6

Buy Now Datasheet
Digital Potentiometers - MCP40D17T-503E/LTDKR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP40D17T-503E/LTDKR-ND
Digital Potentiometers MCP40D17T-503E/LTDKR-ND
Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6

Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6

Buy Now Datasheet
Digital Potentiometers - MCP40D17T-503E/LTCT-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP40D17T-503E/LTCT-ND
Digital Potentiometers MCP40D17T-503E/LTCT-ND
Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6

Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6

Buy Now Datasheet
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP40D17T-503E/LT - 058323-MCP40D17T-503E/LT - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP40D17T-503E/LT
058323-MCP40D17T-503E/LT
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP40D17T-503E/LT 058323-MCP40D17T-503E/LT
Manufacturer: Microchip Technology Win Source Part Number: 058323-MCP40D17T-503 E/LT Packaging: Reel - TR Number of Circuits: 1 Tolerance: ±20% Configuration: Rheostat Memory Type: Volatile Resistance (Ohms): 50k Taper: Linear Number of Taps: 128 Temperature Coefficient (Typ): 150 ppm/°C Resistance - Wiper (Ohms) (Typ): 155 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-6 Supply Voltage - Operating: 1.8 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 058323-MCP40D17T-503E/LT
Packaging: Reel - TR
Number of Circuits: 1
Tolerance: ±20%
Configuration: Rheostat
Memory Type: Volatile
Resistance (Ohms): 50k
Taper: Linear
Number of Taps: 128
Temperature Coefficient (Typ): 150 ppm/°C
Resistance - Wiper (Ohms) (Typ): 155
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-6
Supply Voltage - Operating: 1.8 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
50KOHM Digital Potentiometer - 717-MCP40D17T-503E/LT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50KOHM Digital Potentiometer
717-MCP40D17T-503E/LT
50KOHM Digital Potentiometer 717-MCP40D17T-503E/LT
IC DGTL POT 50KOHM 128TAP SC70-6 Product overview: MCP40D17T-503E/LT from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP40D17T-503E/L T can be used for catalog matching and distributor lookup.

IC DGTL POT 50KOHM 128TAP SC70-6 Product overview: MCP40D17T-503E/LT from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP40D17T-503E/LT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Digital Potentiometers - MCP40D17T-503E/LT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP40D17T-503E/LT
Data Acquisition - Digital Potentiometers MCP40D17T-503E/LT
IC DGTL POT 50KOHM 128TAP SC70-6

IC DGTL POT 50KOHM 128TAP SC70-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP40D17T-503E/LT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP40D17T-503E/LT
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP40D17T-503E/LT
IC DGTL POT 50KOHM 128TAP SC70-6

IC DGTL POT 50KOHM 128TAP SC70-6

Supplier's Site
Digital Potentiometers - MCP40D17T-503E/LT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP40D17T-503E/LT
Digital Potentiometers MCP40D17T-503E/LT
Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6

Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6

Buy Now Datasheet
Digital Potentiometer, 50Kohm, 128Steps, Single, 6-Sc-70; End To End Resistance Microchip - 84R6241 - Newark, An Avnet Company
Chicago, IL, United States
Digital Potentiometer, 50Kohm, 128Steps, Single, 6-Sc-70; End To End Resistance Microchip
84R6241
Digital Potentiometer, 50Kohm, 128Steps, Single, 6-Sc-70; End To End Resistance Microchip 84R6241
DIGITAL POTENTIOMETER, 50kohm, 128STEPS, Single, 6-SC-70; End To End Resistance:50kohm; No. of Pots:Single; Control Interface:I2C; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V RoHS Compliant: Yes

DIGITAL POTENTIOMETER, 50kohm, 128STEPS, Single, 6-SC-70; End To End Resistance:50kohm; No. of Pots:Single; Control Interface:I2C; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number MCP40D17T-503E/LTTR-ND 058323-MCP40D17T-503E/LT 717-MCP40D17T-503E/LT MCP40D17T-503E/LT MCP40D17T-503E/LT MCP40D17T-503E/LT 84R6241
Product Name Digital Potentiometers Data Acquisition - Data Acquisition - Digital Potentiometers - MCP40D17T-503E/LT 50KOHM Digital Potentiometer Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers Digital Potentiometer, 50Kohm, 128Steps, Single, 6-Sc-70; End To End Resistance Microchip
Mounting / Packaging Surface Mount Technology (SMT / SMD); 6-TSSOP, SC-88, SOT-363 6-TSSOP, SC-88, SOT-363 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SSOP Surface Mount Technology (SMT / SMD) SC-70
Potentiometer Type Rheostat Digital Potentiometer Digital Potentiometer; Rheostat
Resistance Taper Linear
Resistance Range 50000 ohms 50000 ohms 5000 ohms 50000 ohms 50000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2567555 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0039 ohms
View Details