Manufacturer: Microchip Technology
Win Source Part Number: 809164-MCP40D17T-104
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Tolerance: ±20%
Configuration: Rheostat
Memory Type: Volatile
Interface: I2C
Resistance (Ohms): 100k
Taper: Linear
Number of Taps: 128
Temperature Coefficient (Typ): 150ppm/°C
Resistance - Wiper (Ohms) (Typ): 155
Supplier Device Package: SC-70-6
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V ~ 5.5V
Part Number Series: MCP40D17
IC DGT POT 100KOHM 128TAP SC70-6 Product overview: MCP40D17T-104E/LT from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP40D17T-104E/L
Digital Potentiometer 100k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Digital Potentiometer 100k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Digital Potentiometer 100k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
IC DGT POT 100KOHM 128TAP SC70-6
IC DGT POT 100KOHM 128TAP SC70-6
Digital Potentiometer 100k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 809164-MCP40D17T-104E/LT | 717-MCP40D17T-104E/LT | MCP40D17T-104E/LTTR-ND | MCP40D17T-104E/LT | MCP40D17T-104E/LT | MCP40D17T-104E/LT |
| Product Name | Data Acquisition - Data Acquisition - Digital Potentiometers - MCP40D17T-104E/LT | 100KOHM Digital Potentiometer | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 6-TSSOP, SC-88, SOT-363 | Surface Mount Technology (SMT / SMD); 6-TSSOP, SC-88, SOT-363 | Surface Mount Technology (SMT / SMD); SSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Potentiometer Type | Digital Potentiometer | Rheostat | Digital Potentiometer; Rheostat | |||
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | |
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | |||
| Operating DC Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 volts |