Microchip Technology, Inc. Digital Potentiometers MCP40D17T-103E/LT

Description
Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Request a Quote Datasheet
Description
Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP40D17T-103E/LTCT-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP40D17T-103E/LTCT-ND
Digital Potentiometers MCP40D17T-103E/LTCT-ND
Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6

Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6

Buy Now Datasheet
Digital Potentiometers - MCP40D17T-103E/LTTR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP40D17T-103E/LTTR-ND
Digital Potentiometers MCP40D17T-103E/LTTR-ND
Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6

Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6

Buy Now Datasheet
10KOHM Digital Potentiometer - 717-MCP40D17T-103E/LT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10KOHM Digital Potentiometer
717-MCP40D17T-103E/LT
10KOHM Digital Potentiometer 717-MCP40D17T-103E/LT
IC DGTL POT 10KOHM 128TAP SC70-6 Product overview: MCP40D17T-103E/LT from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP40D17T-103E/L T can be used for catalog matching and distributor lookup.

IC DGTL POT 10KOHM 128TAP SC70-6 Product overview: MCP40D17T-103E/LT from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP40D17T-103E/LT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP40D17T-103E/LT - 809702-MCP40D17T-103E/LT - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP40D17T-103E/LT
809702-MCP40D17T-103E/LT
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP40D17T-103E/LT 809702-MCP40D17T-103E/LT
Manufacturer: Microchip Technology Win Source Part Number: 809702-MCP40D17T-103 E/LT Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Tolerance: ±20% Configuration: Rheostat Memory Type: Volatile Interface: I2C Resistance (Ohms): 10k Taper: Linear Number of Taps: 128 Temperature Coefficient (Typ): 150ppm/°C Resistance - Wiper (Ohms) (Typ): 155 Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 5.5V Part Number Series: MCP40D17

Manufacturer: Microchip Technology
Win Source Part Number: 809702-MCP40D17T-103E/LT
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Tolerance: ±20%
Configuration: Rheostat
Memory Type: Volatile
Interface: I2C
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 128
Temperature Coefficient (Typ): 150ppm/°C
Resistance - Wiper (Ohms) (Typ): 155
Supplier Device Package: SC-70-6
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V ~ 5.5V
Part Number Series: MCP40D17

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP40D17T-103E/LT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP40D17T-103E/LT
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP40D17T-103E/LT
IC DGTL POT 10KOHM 128TAP SC70-6

IC DGTL POT 10KOHM 128TAP SC70-6

Supplier's Site
Volatile Digital Potentiometer, 10 Kohm, Single, I2C, Serial, Linear, 20%, 1.8 V Rohs Compliant Microchip - 73R9784 - Newark, An Avnet Company
Chicago, IL, United States
Volatile Digital Potentiometer, 10 Kohm, Single, I2C, Serial, Linear, 20%, 1.8 V Rohs Compliant Microchip
73R9784
Volatile Digital Potentiometer, 10 Kohm, Single, I2C, Serial, Linear, 20%, 1.8 V Rohs Compliant Microchip 73R9784
Volatile Digital Potentiometer, 10 kohm, Single, I2C, Serial, Linear, 20%, 1.8 V RoHS Compliant: Yes

Volatile Digital Potentiometer, 10 kohm, Single, I2C, Serial, Linear, 20%, 1.8 V RoHS Compliant: Yes

Supplier's Site Datasheet
Digital Potentiometer 10Kohm, 128, Signal, Sc70-6; End To End Resistance Microchip - 25R7937 - Newark, An Avnet Company
Chicago, IL, United States
Digital Potentiometer 10Kohm, 128, Signal, Sc70-6; End To End Resistance Microchip
25R7937
Digital Potentiometer 10Kohm, 128, Signal, Sc70-6; End To End Resistance Microchip 25R7937
DIGITAL POTENTIOMETER 10KOHM, 128, SIGNAL, SC70-6; End To End Resistance:10kohm; No. of Pots:Single; Control Interface:I2C, Serial; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V RoHS Compliant: Yes

DIGITAL POTENTIOMETER 10KOHM, 128, SIGNAL, SC70-6; End To End Resistance:10kohm; No. of Pots:Single; Control Interface:I2C, Serial; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Supplier's Site
Data Acquisition - Digital Potentiometers - MCP40D17T-103E/LT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP40D17T-103E/LT
Data Acquisition - Digital Potentiometers MCP40D17T-103E/LT
IC DGTL POT 10KOHM 128TAP SC70-6

IC DGTL POT 10KOHM 128TAP SC70-6

Supplier's Site Datasheet
Digital Potentiometers - MCP40D17T-103E/LT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP40D17T-103E/LT
Digital Potentiometers MCP40D17T-103E/LT
Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6

Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number MCP40D17T-103E/LTCT-ND 717-MCP40D17T-103E/LT 809702-MCP40D17T-103E/LT MCP40D17T-103E/LT 73R9784 25R7937 MCP40D17T-103E/LT MCP40D17T-103E/LT
Product Name Digital Potentiometers 10KOHM Digital Potentiometer Data Acquisition - Data Acquisition - Digital Potentiometers - MCP40D17T-103E/LT Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Volatile Digital Potentiometer, 10 Kohm, Single, I2C, Serial, Linear, 20%, 1.8 V Rohs Compliant Microchip Digital Potentiometer 10Kohm, 128, Signal, Sc70-6; End To End Resistance Microchip Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); 6-TSSOP, SC-88, SOT-363 6-TSSOP, SC-88, SOT-363 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Rheostat Digital Potentiometer Digital Potentiometer; Rheostat
Resistance Taper Linear
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details