The MCP4021 is a non-volatile digital potentiometer available in a 5-pin TSOP package. It features a simple Up/Down (U/D) serial interface for wiper control and offers 64 taps with resistance values of 2.1 kΩ, 5 kΩ, 10 kΩ, or 50 kΩ. The device operates within a voltage range of 2.7V to 5.5V and has a low static current consumption of 1 µA maximum. It incorporates WiperLock,Ñ¢ technology, allowing the wiper setting to be saved in EEPROM, ensuring that the last setting is recalled upon power-up. The MCP4021 is designed for a wide temperature range of -40°C to +125°C and has a low wiper resistance of 75Ω. It is suitable for applications requiring precise resistance adjustments and secure memory retention.
Digital Potentiometer 50k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-5
Digital Potentiometer 50k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-5
Digital Potentiometer 50k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-5
Digital Potentiometer 50k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-5
IC DGTL POT 50KOHM 64TAP SOT23-5
IC,Digital Potentiometer,CMOS,T
DIGITAL POTENTIOMETER, 50kohm, 64STEP, Single, 5-SOT-23; End To End Resistance:50kohm; No. of Pots:Single; Control Interface:Increment Decrement; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V RoHS Compliant: Yes
IC DGTL POT 50KOHM 64TAP SOT23-5
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | MCP4024T-503E/OTCT-ND | MCP4024T-503E/OT | MCP4024T-503E/OT | 71J5296 | 84R6268 | MCP4024T-503E/OT |
| Product Name | Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Ic,digital Potentiometer,cmos,tsop,5Pin,plastic Rohs Compliant Microchip | Digital Potentiometer, 50Kohm, 64Step, Single, 5-Sot-23; End To End Resistance Microchip | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SC-74A, SOT-753 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | ||
| Potentiometer Type | Rheostat | Digital Potentiometer; Rheostat | ||||
| Resistance Taper | Linear | |||||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | |||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % |