The MCP4024T-502E/OT is a nonvolatile digital potentiometer designed for applications requiring precise resistance control. It features a 5 kΩ resistance value with 64 taps, allowing for fine adjustments. The device operates within a voltage range of 2.7V to 5.5V and utilizes a simple Up/Down (U/D) serial interface for wiper control. It incorporates WiperLock,Ñ¢ technology, which secures the wiper setting in nonvolatile EEPROM memory, ensuring that the last setting is retained even after power loss. The MCP4024T-502E/OT has a low wiper resistance of approximately 75Ω and is suitable for low-power applications, consuming a maximum of 1 µA in static mode. It is rated for an extended temperature range of -40°C to +125°C, making it versatile for various environmental conditions. The device is packaged in a compact SOT-23-5 format, facilitating integration into space-constrained designs.
IC DGTL POT 5KOHM 64TAP SOT23-5 Product overview: MCP4024T-502E/OT from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM, SOT23. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4024T-502E/OT
Manufacturer: Microchip Technology
Win Source Part Number: 1075079-MCP4024T-502
Packaging: Reel - TR
Number of Circuits: 1
Tolerance: ±20%
Configuration: Rheostat
Resistance (Ohms): 5k
Taper: Linear
Number of Taps: 64
Temperature Coefficient (Typ): 150 ppm/°C
Resistance - Wiper (Ohms) (Typ): 70
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Digital Potentiometer 5k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-5
DIGITAL POTENTIOMETER, 5kohm, 64STEP, Single, 5-SOT-23; End To End Resistance:5kohm; No. of Pots:Single; Control Interface:Increment Decrement; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; No. of Steps:64 RoHS Compliant: Yes
IC,Digital Potentiometer,CMOS,T
Digital Potentiometer 5k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-5
IC DGTL POT 5KOHM 64TAP SOT23-5
IC DGTL POT 5KOHM 64TAP SOT23-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 717-MCP4024T-502E/OT | 1075079-MCP4024T-502E/OT | MCP4024T-502E/OTTR-ND | 84R6267 | 71J5295 | MCP4024T-502E/OT | MCP4024T-502E/OT | MCP4024T-502E/OT |
| Product Name | 5KOHM SOT23 Digital Potentiometer | Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4024T-502E/OT | Digital Potentiometers | Digital Potentiometer, 5Kohm, 64Step, Single, 5-Sot-23; End To End Resistance Microchip | Ic,digital Potentiometer,cmos,tsop,5Pin,plastic Rohs Compliant Microchip | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | SC-74A, SOT-753 | Surface Mount Technology (SMT / SMD); SC-74A, SOT-753 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |||
| Resistance Range | 5000 ohms | 5000 ohms | 5000 ohms | 5000 ohms | 5000 ohms | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||||
| Potentiometer Type | Digital Potentiometer | Rheostat | Digital Potentiometer; Rheostat |