The MCP4024T-202E/OT is a nonvolatile digital potentiometer designed for applications requiring precise resistance control. It features a 64-tap configuration with resistance values of 2.1 kΩ, 5 kΩ, 10 kΩ, or 50 kΩ, and can operate in both potentiometer and rheostat modes. The device utilizes a simple Up/Down (U/D) serial interface for wiper control and incorporates WiperLock,Ñ¢ technology, which secures the wiper setting in nonvolatile EEPROM memory. This component operates within a voltage range of 2.7V to 5.5V and has a low static current consumption of 1 µA maximum. It is rated for an extended temperature range of -40°C to +125°C, making it suitable for various environmental conditions. The MCP4024T-202E/OT also offers low wiper resistance of approximately 75Ω and high-voltage tolerant digital inputs up to 12.5V. With a bandwidth of 4 MHz for the 2.1 kΩ device, it is capable of handling high-speed applications. Engineers considering this product should note its compact SOT-23-5 package, which facilitates integration into space-constrained designs.
Manufacturer: Microchip Technology
Win Source Part Number: 1321499-MCP4024T-202
Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Packaging: Reel - TR
Number of Circuits: 1
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±20%
Configuration: Rheostat
Memory Type: Non-Volatile
Interface: Up/Down (U/D, CS)
Resistance (Ohms): 2.1k
Taper: Linear
Number of Taps: 64
Temperature Coefficient (Typ): 150ppm/°C
Resistance - Wiper (Ohms) (Typ): 70
Voltage - Supply: 2.7V ~ 5.5V
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: SC-74A, SOT-753
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP4024T202EOT,MCP40
Base Product Number: MCP4024
RoHS Status: ROHS3 Compliant
Digital Potentiometer 2.1k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-5
IC DGT POT 2.1KOHM 64TAP SOT23-5 Product overview: MCP4024T-202E/OT from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.1KOHM, SOT23. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 2.1KOHM, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4024T-202E/OT
IC DGT POT 2.1KOHM 64TAP SOT23-5
IC DGT POT 2.1KOHM 64TAP SOT23-5
Digital Potentiometer 2.1k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-5
IC,Digital Potentiometer,CMOS,T
DIGITAL POTENTIOMETER, 2.1 kohm, 64 STEPS, Single, SOT-23; End To End Resistance:2.1kohm; No. of Pots:Single; Control Interface:Increment Decrement; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1321499-MCP4024T-202E/OT | MCP4024T-202E/OTTR-ND | 717-MCP4024T-202E/OT | MCP4024T-202E/OT | MCP4024T-202E/OT | MCP4024T-202E/OT | 71J5294 | 84R6265 |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | 2.1KOHM SOT23 Digital Potentiometer | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Ic,digital Potentiometer,cmos,tsop,5Pin,plastic Rohs Compliant Microchip | Digital Potentiometer, 2.1 Kohm, 64 Steps, Single, Sot-23; End To End Resistance Microchip |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SC-74A, SOT-753 | SC-74A, SOT-753 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | ||
| Potentiometer Type | Digital Potentiometer | Rheostat | Digital Potentiometer; Rheostat | |||||
| Resistance Range | 2100 ohms | 2100 ohms | 2100 ohms | 2100 ohms | 2100 ohms | |||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | 20 +/- % | ||||
| Operating DC Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts | 2.7 to ? volts |