IC DGTL POT 10KOHM 64TAP SOT23-5 Product overview: MCP4024T-103E/OT from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM, SOT23. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4024T-103E/OT
Digital Potentiometer 10k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-5
Manufacturer: Microchip Technology
Win Source Part Number: 1221081-MCP4024T-103
Series: WiperLock
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Number of Circuits: 1
Tolerance: ±20%
Configuration: Rheostat
Operating Supply Voltage: 2.7 V ~ 5.5 V
Memory Type: Non-Volatile
Interface: Up/Down (U/D, CS)
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 64
Temperature Coefficient (Typ): 150 ppm/°C
Resistance - Wiper (Ohms) (Typ): 70
Family Name: MCP4024
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: SOT-23-5
Alternative Parts (Cross-Reference): AD5113BCPZ10-RL7; AD5113BCPZ10-500R7; MCP4024T103E/SN;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
IC,Digital Potentiometer,CMOS,T
DIGITAL POTENTIOMETER, 10kohm, 64STEP, Single, 5-SOT-23; End To End Resistance:10kohm; No. of Pots:Single; Control Interface:Increment Decrement; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V RoHS Compliant: Yes
IC DGTL POT 10KOHM 64TAP SOT23-5
IC DGTL POT 10KOHM 64TAP SOT23-5
Digital Potentiometer 10k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 717-MCP4024T-103E/OT | MCP4024T-103E/OTTR-ND | 1221081-MCP4024T-103E/OT | 71J5293 | 84R6264 | MCP4024T-103E/OT | MCP4024T-103E/OT | MCP4024T-103E/OT |
| Product Name | 10KOHM SOT23 Digital Potentiometer | Digital Potentiometers | Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4024T-103E/OT | Ic,digital Potentiometer,cmos,tsop,5Pin,plastic Rohs Compliant Microchip | Digital Potentiometer, 10Kohm, 64Step, Single, 5-Sot-23; End To End Resistance Microchip | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | SC-74A, SOT-753 | Surface Mount Technology (SMT / SMD); SC-74A, SOT-753 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||||
| Potentiometer Type | Rheostat | Digital Potentiometer | Digital Potentiometer; Rheostat |